Advanced Cable Ties, Inc. ACT AL-MP-750-9-C-5M Cable Tie, Zip Tie, Mounting Base, White, ¾ Inch, 2 or 4-way, Adhesive/Screw AP-MP-750-9-C5M

Description
ACT AL-MP-750-9-C-5M Cable Tie Mounting Base, White, ¾ Inch, 2 or 4-way, Adhesive/Screw Category: Cable Tie Mounting Bases Manufacturer: ACT Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately White nylon material Approx. size: 3/4" x 3/4" x 3/16" Screw Size: #4 Maximum Tie Width: .135" Made in USA
Request a Quote
Description
ACT AL-MP-750-9-C-5M Cable Tie Mounting Base, White, ¾ Inch, 2 or 4-way, Adhesive/Screw Category: Cable Tie Mounting Bases Manufacturer: ACT Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately White nylon material Approx. size: 3/4" x 3/4" x 3/16" Screw Size: #4 Maximum Tie Width: .135" Made in USA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ACT AL-MP-750-9-C-5M Cable Tie, Zip Tie, Mounting Base, White, ¾ Inch, 2 or 4-way, Adhesive/Screw - 21240 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-MP-750-9-C-5M Cable Tie, Zip Tie, Mounting Base, White, ¾ Inch, 2 or 4-way, Adhesive/Screw
21240
ACT AL-MP-750-9-C-5M Cable Tie, Zip Tie, Mounting Base, White, ¾ Inch, 2 or 4-way, Adhesive/Screw 21240
ACT AL-MP-750-9-C-5M Cable Tie Mounting Base, White, ¾ Inch, 2 or 4-way, Adhesive/Screw Category: Cable Tie Mounting Bases Manufacturer: ACT Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately White nylon material Approx. size: 3/4" x 3/4" x 3/16" Screw Size: #4 Maximum Tie Width: .135" Made in USA
  • ACT AL-MP-750-9-C-5M Cable Tie Mounting Base, White, ¾ Inch, 2 or 4-way, Adhesive/Screw
  • Category: Cable Tie Mounting Bases
  • Manufacturer: ACT
  • Screw and adhesive mounting bases
  • Popular method to secure wires, hoses, cables, etc.
  • 4-way can be used as a 2-way
  • Order cable ties separately
  • White nylon material
  • Approx. size: 3/4" x 3/4" x 3/16"
  • Screw Size: #4
  • Maximum Tie Width: .135"
  • Made in USA
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21240
Product Name ACT AL-MP-750-9-C-5M Cable Tie, Zip Tie, Mounting Base, White, ¾ Inch, 2 or 4-way, Adhesive/Screw
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details