HellermannTyton Cable Ties and Zip Ties 132-00010

Description
"Tie Strap, Locking Black 2.62"" (66.70mm) 0.220"" (5.60mm) 105 lbs (47.63 kg)"
Request a Quote Datasheet
Description
"Tie Strap, Locking Black 2.62"" (66.70mm) 0.220"" (5.60mm) 105 lbs (47.63 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1573-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1573-ND
Cable Ties and Zip Ties 1436-1573-ND
"Tie Strap, Locking Black 2.62"" (66.70mm) 0.220"" (5.60mm) 105 lbs (47.63 kg)"

"Tie Strap, Locking Black 2.62"" (66.70mm) 0.220"" (5.60mm) 105 lbs (47.63 kg)"

Buy Now Datasheet
HellermannTyton 132-00010 9.63
Chanhassen, MN, United States
HellermannTyton 132-00010 9.63" Button Head Cable Tie, Zip Tie, Black, Bag of 50
21087
HellermannTyton 132-00010 9.63" Button Head Cable Tie, Zip Tie, Black, Bag of 50 21087
HellermannTyton 132-00010 Button Head Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Temperature: -40°F (-40°C) to 221°F (105°C) Approx. Width 0.22" Two-piece construction designed to mount the tie on a panel or structural framework UL 94 HB Strap can be inserted into the head in either direction to speed installation
  • HellermannTyton 132-00010 Button Head Cable Tie
  • Category: Mounting Cable Ties
  • Manufacturer: HellermannTyton
  • Temperature: -40°F (-40°C) to 221°F (105°C)
  • Approx. Width 0.22"
  • Two-piece construction designed to mount the tie on a panel or structural framework
  • UL 94 HB
  • Strap can be inserted into the head in either direction to speed installation
Supplier's Site Datasheet
HTTN Cable Ties - 132-00010 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
132-00010
HTTN Cable Ties 132-00010
Button Head Cable Tie, 9.6in. Long,

Button Head Cable Tie, 9.6in. Long,

Supplier's Site
Cable Tie, 244.4Mm, Nylon 6.6, 105Lb; Cable Tie Material Hellermanntyton - 75Y4111 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 244.4Mm, Nylon 6.6, 105Lb; Cable Tie Material Hellermanntyton
75Y4111
Cable Tie, 244.4Mm, Nylon 6.6, 105Lb; Cable Tie Material Hellermanntyton 75Y4111
CABLE TIE, 244.4MM, NYLON 6.6, 105LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:244.4mm; Cable Tie Width:5.6mm; Cable Bundle Diameter Max:66.7mm; Cable Tie Type:Button Head; Product Range:- RoHS Compliant: No

CABLE TIE, 244.4MM, NYLON 6.6, 105LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:244.4mm; Cable Tie Width:5.6mm; Cable Bundle Diameter Max:66.7mm; Cable Tie Type:Button Head; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 9.63IN L, .22IN W, BLACK - 70162943 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 9.63IN L, .22IN W, BLACK
70162943
CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 9.63IN L, .22IN W, BLACK 70162943
CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 9.63IN L, .22IN W, BLACK

CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 9.63IN L, .22IN W, BLACK

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1573-ND 21087 132-00010 75Y4111 70162943
Product Name Cable Ties and Zip Ties HellermannTyton 132-00010 9.63" Button Head Cable Tie, Zip Tie, Black, Bag of 50 HTTN Cable Ties Cable Tie, 244.4Mm, Nylon 6.6, 105Lb; Cable Tie Material Hellermanntyton CABLE TIE, BUTTON HEAD, 105 LB TENSILE STRENGTH, 9.63IN L, .22IN W, BLACK
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details