Heyco Products, Inc. EDGE CLIP W/8" CABLE TIE VERTCL MT,PERPNDCLR TIE 15205

Description
EDGE CLIP W/8" CABLE TIE VERTCL MT,PERPNDCLR TIE
Request a Quote Datasheet
Description
EDGE CLIP W/8" CABLE TIE VERTCL MT,PERPNDCLR TIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EDGE CLIP W/8
Wilmington, MA, United States
EDGE CLIP W/8" CABLE TIE VERTCL MT,PERPNDCLR TIE
15205
EDGE CLIP W/8" CABLE TIE VERTCL MT,PERPNDCLR TIE 15205
EDGE CLIP W/8" CABLE TIE VERTCL MT,PERPNDCLR TIE

EDGE CLIP W/8" CABLE TIE VERTCL MT,PERPNDCLR TIE

Buy Now
Heyco 15205 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Top Fixing, for Panels from .04
Chanhassen, MN, United States
Heyco 15205 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Top Fixing, for Panels from .04" - .12" Thick, Black
21805
Heyco 15205 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Top Fixing, for Panels from .04" - .12" Thick, Black 21805
Heyco 15205 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel retention forces, while requiring low insertion force Ideal solution for applications where holes are not available Perfect for applications where temperatures are too extreme for adhesive solutions Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel
  • Heyco 15205 Edge Clip with 8″ UV Cable Tie, Zip Tie
  • Category: Edge Clip Cable Ties
  • Manufacturer: Heyco
  • Pre-assembled with 8˝ cable tie for convenience
  • Steel clip provides high panel retention forces, while requiring low insertion force
  • Ideal solution for applications where holes are not available
  • Perfect for applications where temperatures are too extreme for adhesive solutions
  • Cable tie is parallel to the fixing edge
  • Temperature Range: -40°F (-40°C) to 185°F (85°C)
  • Cable Tie Material: Nylon 6/6
  • Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized
  • Insert Material: Post nickel-plated steel
Supplier's Site Datasheet
Edge Clips - 15205 - bisco industries
Anaheim, CA, United States
Edge Clips
15205
Edge Clips 15205
Edge Clips

Edge Clips

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. bisco industries
Product Category Wire and Cable Clips Cable Ties Wire and Cable Clips
Product Number 15205 21805 15205
Product Name EDGE CLIP W/8" CABLE TIE VERTCL MT,PERPNDCLR TIE Heyco 15205 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Perpendicular Orientation, Top Fixing, for Panels from .04" - .12" Thick, Black Edge Clips
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data