Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-07-50-IT-30-C

Description
"Standard, Locking Black 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-07-50-IT-30-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-07-50-IT-30-C-ND
Cable Ties and Zip Ties 2162-AL-07-50-IT-30-C-ND
"Standard, Locking Black 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
ACT AL-07-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Tie, Zip Tie, 50 lb, 7 inch, Black - 20122C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-07-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Tie, Zip Tie, 50 lb, 7 inch, Black
20122C
ACT AL-07-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Tie, Zip Tie, 50 lb, 7 inch, Black 20122C
Impact-resistant and heat-stabilized UV-resistant cable tie built for performance in harsh environments and manufactured to prevent downtime due to replacing cracked and broken ties due to high impacts or extreme temperatures. The cable ties are impact resistant, suitable for high temperatures, and UV-resistant. The increased flexibility and toughness resist cold temperature fracturing to -40°F while allowing for high operating temperatures up to 230°F. Offered in increments of 100, you are ensured to have the cable ties you need when you need them. ACT AL-07-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Ties, Zip Ties Category: Heavy-Duty Cable Ties Manufacturer: ACT Increased flexibility and toughness Impact Resistant, High Temperature, and UV resistant Prevents downtime replacing ties from cracking and breaking from high impacts or extreme temperatures High operating temperature - allows cable tie installation at -4°F and operating temperatures of -40°F to 230°F

Impact-resistant and heat-stabilized UV-resistant cable tie built for performance in harsh environments and manufactured to prevent downtime due to replacing cracked and broken ties due to high impacts or extreme temperatures. The cable ties are impact resistant, suitable for high temperatures, and UV-resistant. The increased flexibility and toughness resist cold temperature fracturing to -40°F while allowing for high operating temperatures up to 230°F. Offered in increments of 100, you are ensured to have the cable ties you need when you need them.

  • ACT AL-07-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Ties, Zip Ties
  • Category: Heavy-Duty Cable Ties
  • Manufacturer: ACT
  • Increased flexibility and toughness
  • Impact Resistant, High Temperature, and UV resistant
  • Prevents downtime replacing ties from cracking and breaking from high impacts or extreme temperatures
  • High operating temperature - allows cable tie installation at -4°F and operating temperatures of -40°F to 230°F
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 2162-AL-07-50-IT-30-C-ND 20122C
Product Name Cable Ties and Zip Ties ACT AL-07-50-IT-30-C Impact Resistant Heat Stabilized UV Cable Tie, Zip Tie, 50 lb, 7 inch, Black
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details