HellermannTyton Cable Ties and Zip Ties 156-00864

Description
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1077-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1077-ND
Cable Ties and Zip Ties 1436-1077-ND
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
HellermannTyton 156-00864 Edge Clip Cable Tie, Zip Tie, EC5A 50lb Panel .04
Chanhassen, MN, United States
HellermannTyton 156-00864 Edge Clip Cable Tie, Zip Tie, EC5A 50lb Panel .04" - .12"
21303
HellermannTyton 156-00864 Edge Clip Cable Tie, Zip Tie, EC5A 50lb Panel .04" - .12" 21303
HellermannTyton 156-00864 Edge Clip Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Designed to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole Easy to secure High extraction force due to the integrated metal clamp that holds the edge clip in place UV resistant, heat stabilized Comes pre-assembled with at 50 lb. tensile strength black cable tie; serrated to reduce bundle chafing 221°F (105°C) -40°F (-40°C) Approx. Length: 8" Approx. Max bundle: 1.8 Approx. Panel Thickness: .04"-.12" Side mounted tie: wire bundle runs parallel
  • HellermannTyton 156-00864 Edge Clip Cable Tie
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • Designed to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole
  • Easy to secure
  • High extraction force due to the integrated metal clamp that holds the edge clip in place
  • UV resistant, heat stabilized
  • Comes pre-assembled with at 50 lb. tensile strength black cable tie; serrated to reduce bundle chafing
  • 221°F (105°C) -40°F (-40°C)
  • Approx. Length: 8"
  • Approx. Max bundle: 1.8
  • Approx. Panel Thickness: .04"-.12"
  • Side mounted tie: wire bundle runs parallel
Supplier's Site Datasheet
Outside Serrated Cable Tie & Edge Clip, 8.0 Long, Ec5A, 1 3 Mm Panel, 50Lb, Pa66Hs, Black, 500/pkg Rohs Compliant Hellermanntyton - 75Y4285 - Newark, An Avnet Company
Chicago, IL, United States
Outside Serrated Cable Tie & Edge Clip, 8.0 Long, Ec5A, 1 3 Mm Panel, 50Lb, Pa66Hs, Black, 500/pkg Rohs Compliant Hellermanntyton
75Y4285
Outside Serrated Cable Tie & Edge Clip, 8.0 Long, Ec5A, 1 3 Mm Panel, 50Lb, Pa66Hs, Black, 500/pkg Rohs Compliant Hellermanntyton 75Y4285
OUTSIDE SERRATED CABLE TIE & EDGE CLIP, 8.0" LONG, EC5A, 1 3 MM PANEL, 50LB, PA66HS, BLACK, 500/PKG ROHS COMPLIANT: YES

OUTSIDE SERRATED CABLE TIE & EDGE CLIP, 8.0" LONG, EC5A, 1 3 MM PANEL, 50LB, PA66HS, BLACK, 500/PKG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Wire and Cable Clips
Product Number 1436-1077-ND 21303 75Y4285
Product Name Cable Ties and Zip Ties HellermannTyton 156-00864 Edge Clip Cable Tie, Zip Tie, EC5A 50lb Panel .04" - .12" Outside Serrated Cable Tie & Edge Clip, 8.0 Long, Ec5A, 1 3 Mm Panel, 50Lb, Pa66Hs, Black, 500/pkg Rohs Compliant Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Steel Cable Clamp - 8112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details