Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-20-100-SS-CT-C

Description
"Standard, Locking Black 5.90"" (149.86mm) 0.180"" (4.57mm) 150 lbs (68.04 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 5.90"" (149.86mm) 0.180"" (4.57mm) 150 lbs (68.04 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-20-100-SS-CT-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-20-100-SS-CT-C-ND
Cable Ties and Zip Ties 2162-AL-20-100-SS-CT-C-ND
"Standard, Locking Black 5.90"" (149.86mm) 0.180"" (4.57mm) 150 lbs (68.04 kg)"

"Standard, Locking Black 5.90"" (149.86mm) 0.180"" (4.57mm) 150 lbs (68.04 kg)"

Buy Now Datasheet
ACT AL-20-100-SS-CT-C 316 Coated Stainless Steel Cable Tie, Zip Tie, 20.47
Chanhassen, MN, United States
ACT AL-20-100-SS-CT-C 316 Coated Stainless Steel Cable Tie, Zip Tie, 20.47" Length, .18" Wide, 150 lbs
23402
ACT AL-20-100-SS-CT-C 316 Coated Stainless Steel Cable Tie, Zip Tie, 20.47" Length, .18" Wide, 150 lbs 23402
Coated stainless steel cable ties feature a polyester coating specifically manufactured to enhance the anti-corrosive properties and act as a barrier to avoid corrosion between dissimilar metals. The 316 stainless steel offers high heat, salt, and acids resistance, ensuring the cable tie delivers for indoor, outdoor, and underground applications. ACT AL-20-100-SS-CT-C 316 Coated Stainless Steel Cable Tie Category: Stainless Steel Cable Ties Manufacturer: ACT Package of 100 cable ties 316 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh and highly corrosive environments

Coated stainless steel cable ties feature a polyester coating specifically manufactured to enhance the anti-corrosive properties and act as a barrier to avoid corrosion between dissimilar metals. The 316 stainless steel offers high heat, salt, and acids resistance, ensuring the cable tie delivers for indoor, outdoor, and underground applications.

  • ACT AL-20-100-SS-CT-C 316 Coated Stainless Steel Cable Tie
  • Category: Stainless Steel Cable Ties
  • Manufacturer: ACT
  • Package of 100 cable ties
  • 316 stainless steel
  • Locking ball design for quick installation
  • Rounded edges and smooth surface result in low insertion force
  • Non-magnetic
  • UV resistant
  • Fireproof
  • Ideal for harsh and highly corrosive environments
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 2162-AL-20-100-SS-CT-C-ND 23402
Product Name Cable Ties and Zip Ties ACT AL-20-100-SS-CT-C 316 Coated Stainless Steel Cable Tie, Zip Tie, 20.47" Length, .18" Wide, 150 lbs
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details