Thomas & Betts Corporation Cable Ties and Zip Ties CSS-50R

Description
SUPPORT,CABLE
Request a Quote Datasheet
Description
SUPPORT,CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-CSS-50R-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-CSS-50R-ND
Cable Ties and Zip Ties 6308-CSS-50R-ND
SUPPORT,CABLE

SUPPORT,CABLE

Buy Now Datasheet
Thomas & Betts Deltec® CSS-50R Cable Tie Strap, 0.5
Chanhassen, MN, United States
Thomas & Betts Deltec® CSS-50R Cable Tie Strap, 0.5" x 50' Reel
21390
Thomas & Betts Deltec® CSS-50R Cable Tie Strap, 0.5" x 50' Reel 21390
Thomas & Betts Deltec® CSS-50R Cable Tie Strap, 50' Reel Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts 50 foot reel of cable tie strap, can be cut to any desired length No sharp edges compared to metallic cable support system Separate locking head and strapping allow installers to customize the cable tie strap length Designed to perform a minimum of 20 years outdoors Manufactured to provide superior resistance to sunlight, moisture, and salt environments Material: Weatherable acetal Length: 50' Width: 0.5" Thickness: 0.06" Temperature Range: -85°F (-65°C) to 194°F (90°C) Installation Temperature Range: -30°F (-34°C) to 150°F (65°C)
  • Thomas & Betts Deltec® CSS-50R Cable Tie Strap, 50' Reel
  • Category: Strap on Reel Cables Ties
  • Manufacturer: Thomas & Betts
  • 50 foot reel of cable tie strap, can be cut to any desired length
  • No sharp edges compared to metallic cable support system
  • Separate locking head and strapping allow installers to customize the cable tie strap length
  • Designed to perform a minimum of 20 years outdoors
  • Manufactured to provide superior resistance to sunlight, moisture, and salt environments
  • Material: Weatherable acetal
  • Length: 50'
  • Width: 0.5"
  • Thickness: 0.06"
  • Temperature Range: -85°F (-65°C) to 194°F (90°C)
  • Installation Temperature Range: -30°F (-34°C) to 150°F (65°C)
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 6308-CSS-50R-ND 21390
Product Name Cable Ties and Zip Ties Thomas & Betts Deltec® CSS-50R Cable Tie Strap, 0.5" x 50' Reel
Material Acetal Weatherable acetal
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details