Thomas & Betts Corporation Cable Ties TY244MX

Description
Thomas & Betts 7TCG009130R0006 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TCG009130R0006 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2532445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2532445
Cable Ties 2532445
Thomas & Betts 7TCG009130R0006 Cable Tie

Thomas & Betts 7TCG009130R0006 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY244MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY244MX-ND
Cable Ties and Zip Ties 6308-TY244MX-ND
CABLE TIE 29LB 14.5IN UV BLACK N

CABLE TIE 29LB 14.5IN UV BLACK N

Buy Now Datasheet
Thomas Betts TY244MX-1000 Ty-Rap® Cable Tie, Zip Tie, 14.5
Chanhassen, MN, United States
Thomas Betts TY244MX-1000 Ty-Rap® Cable Tie, Zip Tie, 14.5", Bag of 1000, Black
21695
Thomas Betts TY244MX-1000 Ty-Rap® Cable Tie, Zip Tie, 14.5", Bag of 1000, Black 21695
Thomas & Betts TY244MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Width: 14.5" Bag of 1000 Stainless steel insert with steel grip molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 UL listed CSA -40°F (-40°C) to 185°F (85°C)
  • Thomas & Betts TY244MX-1000 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Width: 14.5"
  • Bag of 1000
  • Stainless steel insert with steel grip molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • UL listed
  • CSA
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 83F2886 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
83F2886
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 83F2886
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; Black; 19.20 in. (Outer); 13.40 in. (Outer); 14.20 in. (Outer) - 70091810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 19.20 in. (Outer); 13.40 in. (Outer); 14.20 in. (Outer)
70091810
Tie, Cable; Black; 19.20 in. (Outer); 13.40 in. (Outer); 14.20 in. (Outer) 70091810
Black, 19.20 in. Outer Length, 13.40 in. Outer Width, Cable Ties Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Black, 19.20 in. Outer Length, 13.40 in. Outer Width, Cable Ties
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Waytek, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2532445 6308-TY244MX-ND 21695 83F2886 70091810
Product Name Cable Ties Cable Ties and Zip Ties Thomas Betts TY244MX-1000 Ty-Rap® Cable Tie, Zip Tie, 14.5", Bag of 1000, Black Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Tie, Cable; Black; 19.20 in. (Outer); 13.40 in. (Outer); 14.20 in. (Outer)
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details