HellermannTyton HellermannTyton T4010C22 11.6" Black Standard Cable Tie, Zip Tie, Nylon, Bag of 100 T40I0C2 111-04600

Description
HellermannTyton T4010C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.15" T4010C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T4010C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.15" T4010C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T4010C22 11.6
Chanhassen, MN, United States
HellermannTyton T4010C22 11.6" Black Standard Cable Tie, Zip Tie, Nylon, Bag of 100
21994
HellermannTyton T4010C22 11.6" Black Standard Cable Tie, Zip Tie, Nylon, Bag of 100 21994
HellermannTyton T4010C22 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.15" T4010C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T4010C22 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.15"
  • T4010C2
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21994
Product Name HellermannTyton T4010C22 11.6" Black Standard Cable Tie, Zip Tie, Nylon, Bag of 100
Length 11.6 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details