HellermannTyton HellermannTyton T30XL0C22 14" Black Standard Cable Tie, Zip Tie, Nylon 30lb, Bag of 100 T30XL0C2 111-02901

Description
HellermannTyton T30RSF9C3 Push Mount Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30XL0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T30RSF9C3 Push Mount Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30XL0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T30XL0C22 14
Chanhassen, MN, United States
HellermannTyton T30XL0C22 14" Black Standard Cable Tie, Zip Tie, Nylon 30lb, Bag of 100
21916
HellermannTyton T30XL0C22 14" Black Standard Cable Tie, Zip Tie, Nylon 30lb, Bag of 100 21916
HellermannTyton T30RSF9C3 Push Mount Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.14" T30XL0C2 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T30RSF9C3 Push Mount Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.14"
  • T30XL0C2
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21916
Product Name HellermannTyton T30XL0C22 14" Black Standard Cable Tie, Zip Tie, Nylon 30lb, Bag of 100
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details