Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-14-120-9-C

Description
"Standard, Locking Natural 4.06"" (103.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.06"" (103.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-14-120-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-14-120-9-C-ND
Cable Ties and Zip Ties 2162-AL-14-120-9-C-ND
"Standard, Locking Natural 4.06"" (103.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.06"" (103.00mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
ACT AL-14-120-9-C Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 14 inch, Natural, Bag of 100 - 21027 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-14-120-9-C Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 14 inch, Natural, Bag of 100
21027
ACT AL-14-120-9-C Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 14 inch, Natural, Bag of 100 21027
ACT AL-14-120-9-C Light Heavy Duty Cable Ties Category: Heavy Duty Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width: .300" Bundle Dia. Approx. Min 0.187" Package Quantity: 100 Made in USA Nylon 6/6 material
  • ACT AL-14-120-9-C Light Heavy Duty Cable Ties
  • Category: Heavy Duty Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire and cable
  • Most ties meet UL requirements
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: .300"
  • Bundle Dia. Approx. Min 0.187"
  • Package Quantity: 100
  • Made in USA
  • Nylon 6/6 material
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 2162-AL-14-120-9-C-ND 21027
Product Name Cable Ties and Zip Ties ACT AL-14-120-9-C Light Heavy Duty Cable Tie, Zip Tie, 120 lb, 14 inch, Natural, Bag of 100
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details