HellermannTyton HellermannTyton 110-70083 EVO®7 Cable Tie, Zip Tie Tool 110-70083

Description
HellermannTyton 110-70083 EVO®7 Cable Tie Tool Category: Cable Tie Tools Manufacturer: HellermannTyton Patent-pending tension/lock/cut TLC technology delivers a true flush cut for a safer installation with no protrusions to damage neighboring components Advanced operating system of the TLC technology provides operational reliability and durability resulting in fewer repairs and extended lifespan Eases wear and tear on tool components Tension lock-in mechanism eliminates operator ability to change tension setting for critical applications Can be used to fasten all variations of HellermannTyton's 18-50 lb standard cable ties Use blade replacement kit 415K
Request a Quote
Description
HellermannTyton 110-70083 EVO®7 Cable Tie Tool Category: Cable Tie Tools Manufacturer: HellermannTyton Patent-pending tension/lock/cut TLC technology delivers a true flush cut for a safer installation with no protrusions to damage neighboring components Advanced operating system of the TLC technology provides operational reliability and durability resulting in fewer repairs and extended lifespan Eases wear and tear on tool components Tension lock-in mechanism eliminates operator ability to change tension setting for critical applications Can be used to fasten all variations of HellermannTyton's 18-50 lb standard cable ties Use blade replacement kit 415K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HellermannTyton 110-70083 EVO®7 Cable Tie Tool is designed for efficient fastening of HellermannTyton's standard cable ties ranging from 18 to 50 lbs. It features a patent-pending tension/lock/cut (TLC) technology that ensures a flush cut, minimizing the risk of damage to surrounding components. The tool's advanced operating system enhances reliability and durability, reducing the need for repairs and extending its lifespan. Additionally, the tension lock-in mechanism prevents accidental changes to the tension setting, making it suitable for critical applications. For maintenance, a blade replacement kit (part number 415K) is available.

Datasheet Summary
Powered by GS/AI

The HellermannTyton 110-70083 EVO®7 Cable Tie Tool is designed for efficient fastening of HellermannTyton's standard cable ties ranging from 18 to 50 lbs. It features a patent-pending tension/lock/cut (TLC) technology that ensures a flush cut, minimizing the risk of damage to surrounding components. The tool's advanced operating system enhances reliability and durability, reducing the need for repairs and extending its lifespan. Additionally, the tension lock-in mechanism prevents accidental changes to the tension setting, making it suitable for critical applications. For maintenance, a blade replacement kit (part number 415K) is available.

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 110-70083 EVO®7 Cable Tie, Zip Tie Tool - 415 - Waytek, Inc.
Chanhassen, MN, United States
HellermannTyton 110-70083 EVO®7 Cable Tie, Zip Tie Tool
415
HellermannTyton 110-70083 EVO®7 Cable Tie, Zip Tie Tool 415
HellermannTyton 110-70083 EVO®7 Cable Tie Tool Category: Cable Tie Tools Manufacturer: HellermannTyton Patent-pending tension/lock/cut TLC technology delivers a true flush cut for a safer installation with no protrusions to damage neighboring components Advanced operating system of the TLC technology provides operational reliability and durability resulting in fewer repairs and extended lifespan Eases wear and tear on tool components Tension lock-in mechanism eliminates operator ability to change tension setting for critical applications Can be used to fasten all variations of HellermannTyton's 18-50 lb standard cable ties Use blade replacement kit 415K
  • HellermannTyton 110-70083 EVO®7 Cable Tie Tool
  • Category: Cable Tie Tools
  • Manufacturer: HellermannTyton
  • Patent-pending tension/lock/cut TLC technology delivers a true flush cut for a safer installation with no protrusions to damage neighboring components
  • Advanced operating system of the TLC technology provides operational reliability and durability resulting in fewer repairs and extended lifespan
  • Eases wear and tear on tool components
  • Tension lock-in mechanism eliminates operator ability to change tension setting for critical applications
  • Can be used to fasten all variations of HellermannTyton's 18-50 lb standard cable ties
  • Use blade replacement kit 415K
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 415
Product Name HellermannTyton 110-70083 EVO®7 Cable Tie, Zip Tie Tool
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details