HellermannTyton HellermannTyton T18R9C2 4" Natural Standard Cable Tie, Zip Tie, Nylon PA66 18lb, Bag of 100 T18R9C2 112-01819

Description
HellermannTyton T18R9C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton T18R9C Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T18R9C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton T18R9C Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T18R9C2 4
Chanhassen, MN, United States
HellermannTyton T18R9C2 4" Natural Standard Cable Tie, Zip Tie, Nylon PA66 18lb, Bag of 100
21921
HellermannTyton T18R9C2 4" Natural Standard Cable Tie, Zip Tie, Nylon PA66 18lb, Bag of 100 21921
HellermannTyton T18R9C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton T18R9C Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T18R9C2 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • T18R9C
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21921
Product Name HellermannTyton T18R9C2 4" Natural Standard Cable Tie, Zip Tie, Nylon PA66 18lb, Bag of 100
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers