HellermannTyton HellermannTyton T18R0M4 4" Black Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000 T18R0M4 111-01841

Description
HellermannTyton T18R0M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T18R0M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T18R0M4 4
Chanhassen, MN, United States
HellermannTyton T18R0M4 4" Black Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000
21841
HellermannTyton T18R0M4 4" Black Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000 21841
HellermannTyton T18R0M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T18R0M4 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.10"
  • T18R0M4
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21841
Product Name HellermannTyton T18R0M4 4" Black Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160981-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 9.45 inch (240 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details