HellermannTyton HellermannTyton 156-00539 Edge Clip 8" 156-00539

Description
HellermannTyton 156-00539 Edge Clip Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Designed to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole Easy to secure High extraction force due to the integrated metal clamp that holds the edge clip in place UV resistant, heat stabilized Comes pre-assembled with a 50 lb. tensile strength black cable tie 221°F (105°C) -40°F (-40°C) Approx. Length: 8" Approx. Max bundle: 1.8 Approx. Panel Thickness: .039"-.177" Wire bundle runs parallel to edge
Request a Quote Datasheet
Description
HellermannTyton 156-00539 Edge Clip Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Designed to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole Easy to secure High extraction force due to the integrated metal clamp that holds the edge clip in place UV resistant, heat stabilized Comes pre-assembled with a 50 lb. tensile strength black cable tie 221°F (105°C) -40°F (-40°C) Approx. Length: 8" Approx. Max bundle: 1.8 Approx. Panel Thickness: .039"-.177" Wire bundle runs parallel to edge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 156-00539 Edge Clip 8
Chanhassen, MN, United States
HellermannTyton 156-00539 Edge Clip 8"
21301
HellermannTyton 156-00539 Edge Clip 8" 21301
HellermannTyton 156-00539 Edge Clip Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Designed to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole Easy to secure High extraction force due to the integrated metal clamp that holds the edge clip in place UV resistant, heat stabilized Comes pre-assembled with a 50 lb. tensile strength black cable tie 221°F (105°C) -40°F (-40°C) Approx. Length: 8" Approx. Max bundle: 1.8 Approx. Panel Thickness: .039"-.177" Wire bundle runs parallel to edge
  • HellermannTyton 156-00539 Edge Clip Cable Tie
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • Designed to route bundles by securing them to the edge of a plastic or metal sheet without the need for a mounting hole
  • Easy to secure
  • High extraction force due to the integrated metal clamp that holds the edge clip in place
  • UV resistant, heat stabilized
  • Comes pre-assembled with a 50 lb. tensile strength black cable tie
  • 221°F (105°C) -40°F (-40°C)
  • Approx. Length: 8"
  • Approx. Max bundle: 1.8
  • Approx. Panel Thickness: .039"-.177"
  • Wire bundle runs parallel to edge
Supplier's Site Datasheet
Cable Ties and Zip Ties - 1436-1078-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1078-ND
Cable Ties and Zip Ties 1436-1078-ND
"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.77"" (45.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie & Edge Clip, 8.0 Long, Ec4A, 1 3 Mm Panel, 50Lb, Pa66Hs/pa66Hirhsuv, Black, 500/pkg Rohs Compliant Hellermanntyton - 75Y4260 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie & Edge Clip, 8.0 Long, Ec4A, 1 3 Mm Panel, 50Lb, Pa66Hs/pa66Hirhsuv, Black, 500/pkg Rohs Compliant Hellermanntyton
75Y4260
Cable Tie & Edge Clip, 8.0 Long, Ec4A, 1 3 Mm Panel, 50Lb, Pa66Hs/pa66Hirhsuv, Black, 500/pkg Rohs Compliant Hellermanntyton 75Y4260
CABLE TIE & EDGE CLIP, 8.0" LONG, EC4A, 1 3 MM PANEL, 50LB, PA66HS/PA66HIRHSUV, BLACK, 500/PKG ROHS COMPLIANT: YES

CABLE TIE & EDGE CLIP, 8.0" LONG, EC4A, 1 3 MM PANEL, 50LB, PA66HS/PA66HIRHSUV, BLACK, 500/PKG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Wire and Cable Clips
Product Number 21301 1436-1078-ND 75Y4260
Product Name HellermannTyton 156-00539 Edge Clip 8" Cable Ties and Zip Ties Cable Tie & Edge Clip, 8.0 Long, Ec4A, 1 3 Mm Panel, 50Lb, Pa66Hs/pa66Hirhsuv, Black, 500/pkg Rohs Compliant Hellermanntyton
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data