HellermannTyton HellermannTyton T40R0C22 Standard Cable Tie, Zip Tie, 8.5", 100 Per Bag, Black T40R0C2 112-04060

Description
HellermannTyton T40R0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Typically used for bundling/ securing wires and cables Inside serrations provide a strong hold on wire and cable bundles Meets UL94 V-2 standards For even faster assembly of cable ties check out our HellermannTyton cable tie guns Mounting Hole Diameter: 0.2 Approx. Length: 8.3" Width: 0.15" Operating Temperature: -40°F (-40°C) to 185°F (85°C) Standards: UL94 V-2
Request a Quote Datasheet
Description
HellermannTyton T40R0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Typically used for bundling/ securing wires and cables Inside serrations provide a strong hold on wire and cable bundles Meets UL94 V-2 standards For even faster assembly of cable ties check out our HellermannTyton cable tie guns Mounting Hole Diameter: 0.2 Approx. Length: 8.3" Width: 0.15" Operating Temperature: -40°F (-40°C) to 185°F (85°C) Standards: UL94 V-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T40R0C22 Standard Cable Tie, Zip Tie, 8.5
Chanhassen, MN, United States
HellermannTyton T40R0C22 Standard Cable Tie, Zip Tie, 8.5", 100 Per Bag, Black
21993
HellermannTyton T40R0C22 Standard Cable Tie, Zip Tie, 8.5", 100 Per Bag, Black 21993
HellermannTyton T40R0C2 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Typically used for bundling/ securing wires and cables Inside serrations provide a strong hold on wire and cable bundles Meets UL94 V-2 standards For even faster assembly of cable ties check out our HellermannTyton cable tie guns Mounting Hole Diameter: 0.2 Approx. Length: 8.3" Width: 0.15" Operating Temperature: -40°F (-40°C) to 185°F (85°C) Standards: UL94 V-2
  • HellermannTyton T40R0C2 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Typically used for bundling/ securing wires and cables
  • Inside serrations provide a strong hold on wire and cable bundles
  • Meets UL94 V-2 standards
  • For even faster assembly of cable ties check out our HellermannTyton cable tie guns
  • Mounting Hole Diameter: 0.2
  • Approx. Length: 8.3"
  • Width: 0.15"
  • Operating Temperature: -40°F (-40°C) to 185°F (85°C)
  • Standards: UL94 V-2
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21993
Product Name HellermannTyton T40R0C22 Standard Cable Tie, Zip Tie, 8.5", 100 Per Bag, Black
Length 8.3 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details