Thomas & Betts Corporation Cable Ties and Zip Ties 696-41794

Description
CABLE TIE 0.5IN 1000FT REEL ACET
Request a Quote Datasheet
Description
CABLE TIE 0.5IN 1000FT REEL ACET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-696-41794-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-696-41794-ND
Cable Ties and Zip Ties 6308-696-41794-ND
CABLE TIE 0.5IN 1000FT REEL ACET

CABLE TIE 0.5IN 1000FT REEL ACET

Buy Now Datasheet
Thomas & Betts Deltec® 696-41794 Cable Tie Strap, 0.5
Chanhassen, MN, United States
Thomas & Betts Deltec® 696-41794 Cable Tie Strap, 0.5" x 1000' Reel
21391
Thomas & Betts Deltec® 696-41794 Cable Tie Strap, 0.5" x 1000' Reel 21391
Thomas & Betts Deltec® 696-41794 Cable Tie Strap, 1000' Reel Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts 1000 foot reel of cable tie strap, can be cut to any desired length No sharp edges compared to metallic cable support system Separate locking head and strapping allow installers to customize the cable tie strap length Designed to perform a minimum of 20 years outdoors Manufactured to provide superior resistance to sunlight, moisture, and salt environments Material: Weatherable acetal Length: 1000' Width: 0.5" Thickness: 0.06" Temperature Range: -85°F (-65°C) to 194°F (90°C) Installation Temperature Range: -30°F (-34°C) to 150°F (65°C)
  • Thomas & Betts Deltec® 696-41794 Cable Tie Strap, 1000' Reel
  • Category: Strap on Reel Cables Ties
  • Manufacturer: Thomas & Betts
  • 1000 foot reel of cable tie strap, can be cut to any desired length
  • No sharp edges compared to metallic cable support system
  • Separate locking head and strapping allow installers to customize the cable tie strap length
  • Designed to perform a minimum of 20 years outdoors
  • Manufactured to provide superior resistance to sunlight, moisture, and salt environments
  • Material: Weatherable acetal
  • Length: 1000'
  • Width: 0.5"
  • Thickness: 0.06"
  • Temperature Range: -85°F (-65°C) to 194°F (90°C)
  • Installation Temperature Range: -30°F (-34°C) to 150°F (65°C)
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 6308-696-41794-ND 21391
Product Name Cable Ties and Zip Ties Thomas & Betts Deltec® 696-41794 Cable Tie Strap, 0.5" x 1000' Reel
Material Acetal Weatherable acetal
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details