HellermannTyton HellermannTyton T40L0M44 14.6" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000 T40L0M4 111-04305

Description
HellermannTyton T40L0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40L0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T40L0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40L0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T40L0M44 14.6
Chanhassen, MN, United States
HellermannTyton T40L0M44 14.6" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000
21895
HellermannTyton T40L0M44 14.6" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000 21895
HellermannTyton T40L0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.16" T40L0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T40L0M44 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.16"
  • T40L0M4
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21895
Product Name HellermannTyton T40L0M44 14.6" Black Standard Cable Tie, Zip Tie, Nylon 40Lb, Bag of 1000
Length 14.6 inch (371 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details