HellermannTyton HellermannTyton T50RSF9C2 111-85789 8" Natural Push Mount Tie, Nylon 30 lbs. T50RSF9C Bag of 100 T50RSF9C2 111-85789

Description
HellermannTyton T50RSF9C2 Push Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Mounts into a panel or other sheet metal Ideal for holding harnesses and conduit UL 94 V-2 185°F (85°C) - 40°F (-40°C) Approx Width: .18" Mounting Hole Dia: .25"-.28" Max. Panel Thickness: .04"-.14"
Request a Quote Datasheet
Description
HellermannTyton T50RSF9C2 Push Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Mounts into a panel or other sheet metal Ideal for holding harnesses and conduit UL 94 V-2 185°F (85°C) - 40°F (-40°C) Approx Width: .18" Mounting Hole Dia: .25"-.28" Max. Panel Thickness: .04"-.14"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T50RSF9C2 111-85789 8
Chanhassen, MN, United States
HellermannTyton T50RSF9C2 111-85789 8" Natural Push Mount Tie, Nylon 30 lbs. T50RSF9C Bag of 100
21282
HellermannTyton T50RSF9C2 111-85789 8" Natural Push Mount Tie, Nylon 30 lbs. T50RSF9C Bag of 100 21282
HellermannTyton T50RSF9C2 Push Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Mounts into a panel or other sheet metal Ideal for holding harnesses and conduit UL 94 V-2 185°F (85°C) - 40°F (-40°C) Approx Width: .18" Mounting Hole Dia: .25"-.28" Max. Panel Thickness: .04"-.14"
  • HellermannTyton T50RSF9C2 Push Mount Cable Tie
  • Category: Mounting Cable Ties
  • Manufacturer: HellermannTyton
  • Mounts into a panel or other sheet metal
  • Ideal for holding harnesses and conduit
  • UL 94 V-2
  • 185°F (85°C) - 40°F (-40°C)
  • Approx Width: .18"
  • Mounting Hole Dia: .25"-.28"
  • Max. Panel Thickness: .04"-.14"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21282
Product Name HellermannTyton T50RSF9C2 111-85789 8" Natural Push Mount Tie, Nylon 30 lbs. T50RSF9C Bag of 100
Length 8.3 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details