HellermannTyton HellermannTyton 110-05005 EVO Cut Cable Tie, Zip Tie Cutting Tool 110-05005

Description
HellermannTyton's 110-05005 EVO cut cable tie cutting tool removes cable ties without damaging the cable insulation. Center the nose piece on the cable tie and squeeze the lever to cut through the tie band effortlessly. HellermannTyton 110-05005 EVO Cut Cable Tie Cutting Tool Category: Cable Tie Tools Manufacturer: HellermannTyton Lightweight plastic housing, ergonomic design for single-handed operation Includes three interchangeable nosepieces for respective cable tie width and thickness Prevents the cable isolation from being damaged Tie can be cut off at any part of the strap Height: 5.01" Width: 0.93" Cable Tie Sizes: T18 - T150
Request a Quote Datasheet
Description
HellermannTyton's 110-05005 EVO cut cable tie cutting tool removes cable ties without damaging the cable insulation. Center the nose piece on the cable tie and squeeze the lever to cut through the tie band effortlessly. HellermannTyton 110-05005 EVO Cut Cable Tie Cutting Tool Category: Cable Tie Tools Manufacturer: HellermannTyton Lightweight plastic housing, ergonomic design for single-handed operation Includes three interchangeable nosepieces for respective cable tie width and thickness Prevents the cable isolation from being damaged Tie can be cut off at any part of the strap Height: 5.01" Width: 0.93" Cable Tie Sizes: T18 - T150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 110-05005 EVO Cut Cable Tie, Zip Tie Cutting Tool - 695 - Waytek, Inc.
Chanhassen, MN, United States
HellermannTyton 110-05005 EVO Cut Cable Tie, Zip Tie Cutting Tool
695
HellermannTyton 110-05005 EVO Cut Cable Tie, Zip Tie Cutting Tool 695
HellermannTyton's 110-05005 EVO cut cable tie cutting tool removes cable ties without damaging the cable insulation. Center the nose piece on the cable tie and squeeze the lever to cut through the tie band effortlessly. HellermannTyton 110-05005 EVO Cut Cable Tie Cutting Tool Category: Cable Tie Tools Manufacturer: HellermannTyton Lightweight plastic housing, ergonomic design for single-handed operation Includes three interchangeable nosepieces for respective cable tie width and thickness Prevents the cable isolation from being damaged Tie can be cut off at any part of the strap Height: 5.01" Width: 0.93" Cable Tie Sizes: T18 - T150

HellermannTyton's 110-05005 EVO cut cable tie cutting tool removes cable ties without damaging the cable insulation. Center the nose piece on the cable tie and squeeze the lever to cut through the tie band effortlessly.

  • HellermannTyton 110-05005 EVO Cut Cable Tie Cutting Tool
  • Category: Cable Tie Tools
  • Manufacturer: HellermannTyton
  • Lightweight plastic housing, ergonomic design for single-handed operation
  • Includes three interchangeable nosepieces for respective cable tie width and thickness
  • Prevents the cable isolation from being damaged
  • Tie can be cut off at any part of the strap
  • Height: 5.01"
  • Width: 0.93"
  • Cable Tie Sizes: T18 - T150
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 695
Product Name HellermannTyton 110-05005 EVO Cut Cable Tie, Zip Tie Cutting Tool
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details