HellermannTyton HellermannTyton T18R9M4 4" Natural Standard Cable Tie Nylon 18Lb, Bag of 1000 T18R9M4 111-01872

Description
HellermannTyton T18R9M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R9M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material Operating temperature: -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T18R9M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R9M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material Operating temperature: -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T18R9M4 4
Chanhassen, MN, United States
HellermannTyton T18R9M4 4" Natural Standard Cable Tie Nylon 18Lb, Bag of 1000
21821
HellermannTyton T18R9M4 4" Natural Standard Cable Tie Nylon 18Lb, Bag of 1000 21821
HellermannTyton T18R9M4 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18R9M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material Operating temperature: -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T18R9M4 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.10"
  • T18R9M4
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • Operating temperature: -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21821
Product Name HellermannTyton T18R9M4 4" Natural Standard Cable Tie Nylon 18Lb, Bag of 1000
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-2530591-4 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details