HellermannTyton HellermannTyton RT40R0C2 8.5" Black Releasable Cable Tie, Zip Tie, 40Lb RT40R0C Bag of 100 RT40R0C2 115-06200

Description
HellermannTyton RT40R0C2 Releasable Cable Tie Used for prototype work, where wires will be added or when a tie is needed for a temporary application. UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. width 0.16" Package Quantity 100
Request a Quote Datasheet
Description
HellermannTyton RT40R0C2 Releasable Cable Tie Used for prototype work, where wires will be added or when a tie is needed for a temporary application. UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. width 0.16" Package Quantity 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton RT40R0C2 8.5
Chanhassen, MN, United States
HellermannTyton RT40R0C2 8.5" Black Releasable Cable Tie, Zip Tie, 40Lb RT40R0C Bag of 100
21275
HellermannTyton RT40R0C2 8.5" Black Releasable Cable Tie, Zip Tie, 40Lb RT40R0C Bag of 100 21275
HellermannTyton RT40R0C2 Releasable Cable Tie Used for prototype work, where wires will be added or when a tie is needed for a temporary application. UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. width 0.16" Package Quantity 100
  • HellermannTyton RT40R0C2 Releasable Cable Tie
  • Used for prototype work, where wires will be added or when a tie is needed for a temporary application.
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. width 0.16"
  • Package Quantity 100
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21275
Product Name HellermannTyton RT40R0C2 8.5" Black Releasable Cable Tie, Zip Tie, 40Lb RT40R0C Bag of 100
Length 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers