HellermannTyton HellermannTyton HDM250HIRH4 Black Standard Cable Tie, Zip Tie, 115 lb.-in Torque Mount .25" Hole HDM250HIRH4

Description
HellermannTyton HDM250HIRH4 Standard Torque Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Extensively used by leading truck and trailer manufactures for holding wires and hoses, these mounting systems eliminate the need for a variety of clamp sizes while giving an extra strength holding capability Designed with heat stabilized UV resistant nylon 6/6 Accepts all standard ties up to .50" wide Small tab contained inside the mounting hold temporarily engages threads, allowing assemblers to pre-install the mount on a stud before securing with a washer and nut (not included) Heavy-duty cable tie anchor mounting system Eliminates need for a variety of clamp sizes
Request a Quote Datasheet
Description
HellermannTyton HDM250HIRH4 Standard Torque Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Extensively used by leading truck and trailer manufactures for holding wires and hoses, these mounting systems eliminate the need for a variety of clamp sizes while giving an extra strength holding capability Designed with heat stabilized UV resistant nylon 6/6 Accepts all standard ties up to .50" wide Small tab contained inside the mounting hold temporarily engages threads, allowing assemblers to pre-install the mount on a stud before securing with a washer and nut (not included) Heavy-duty cable tie anchor mounting system Eliminates need for a variety of clamp sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton HDM250HIRH4 Black Standard Cable Tie, Zip Tie, 115 lb.-in Torque Mount .25
Chanhassen, MN, United States
HellermannTyton HDM250HIRH4 Black Standard Cable Tie, Zip Tie, 115 lb.-in Torque Mount .25" Hole
21256
HellermannTyton HDM250HIRH4 Black Standard Cable Tie, Zip Tie, 115 lb.-in Torque Mount .25" Hole 21256
HellermannTyton HDM250HIRH4 Standard Torque Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Extensively used by leading truck and trailer manufactures for holding wires and hoses, these mounting systems eliminate the need for a variety of clamp sizes while giving an extra strength holding capability Designed with heat stabilized UV resistant nylon 6/6 Accepts all standard ties up to .50" wide Small tab contained inside the mounting hold temporarily engages threads, allowing assemblers to pre-install the mount on a stud before securing with a washer and nut (not included) Heavy-duty cable tie anchor mounting system Eliminates need for a variety of clamp sizes
  • HellermannTyton HDM250HIRH4 Standard Torque Mount
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • Extensively used by leading truck and trailer manufactures for holding wires and hoses, these mounting systems eliminate the need for a variety of clamp sizes while giving an extra strength holding capability
  • Designed with heat stabilized UV resistant nylon 6/6
  • Accepts all standard ties up to .50" wide
  • Small tab contained inside the mounting hold temporarily engages threads, allowing assemblers to pre-install the mount on a stud before securing with a washer and nut (not included)
  • Heavy-duty cable tie anchor mounting system
  • Eliminates need for a variety of clamp sizes
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21256
Product Name HellermannTyton HDM250HIRH4 Black Standard Cable Tie, Zip Tie, 115 lb.-in Torque Mount .25" Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details