Advanced Cable Ties, Inc. ACT AL-SM3-0-C Screw Mount, UV Resistant, #10 Screw Size, Black AL-SM3-0-C (#10 Bolt)

Description
ACT AL-SM3-0-C Screw Mount, UV Resistant, #10 Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. size: 0.90" (length) x 0.38" (Height) x 0.69" (width) Screw Size: #10 Max. Operating Temp: 185°F (85°C) Slot Width 0.35" Slot Height 0.12" Made in USA Order cable ties separately
Request a Quote Datasheet
Description
ACT AL-SM3-0-C Screw Mount, UV Resistant, #10 Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. size: 0.90" (length) x 0.38" (Height) x 0.69" (width) Screw Size: #10 Max. Operating Temp: 185°F (85°C) Slot Width 0.35" Slot Height 0.12" Made in USA Order cable ties separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-SM3-0-C Screw Mount, UV Resistant, #10 Screw Size, Black - 21388 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-SM3-0-C Screw Mount, UV Resistant, #10 Screw Size, Black
21388
ACT AL-SM3-0-C Screw Mount, UV Resistant, #10 Screw Size, Black 21388
ACT AL-SM3-0-C Screw Mount, UV Resistant, #10 Screw Size, Black Manufacturer: ACT Cable Tie Mounting Bases Popular method to secure wires, hoses, cables, etc. Black UV resistant nylon material Approx. size: 0.90" (length) x 0.38" (Height) x 0.69" (width) Screw Size: #10 Max. Operating Temp: 185°F (85°C) Slot Width 0.35" Slot Height 0.12" Made in USA Order cable ties separately
  • ACT AL-SM3-0-C Screw Mount, UV Resistant, #10 Screw Size, Black
  • Manufacturer: ACT
  • Cable Tie Mounting Bases
  • Popular method to secure wires, hoses, cables, etc.
  • Black UV resistant nylon material
  • Approx. size: 0.90" (length) x 0.38" (Height) x 0.69" (width)
  • Screw Size: #10
  • Max. Operating Temp: 185°F (85°C)
  • Slot Width 0.35"
  • Slot Height 0.12"
  • Made in USA
  • Order cable ties separately
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21388
Product Name ACT AL-SM3-0-C Screw Mount, UV Resistant, #10 Screw Size, Black
Operating Temperature 85 C (185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details