ABB AB Thomas Betts TY29MX Ty-Rap Cable Tie, Zip Tie, 30", Bag of 500, Black TY29MX

Description
Thomas & Betts TY29MX Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard Black ties are UV resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Military Standard No.: MS3367-6 Width: .27" Package Qty.: 500
Request a Quote Datasheet
Description
Thomas & Betts TY29MX Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard Black ties are UV resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Military Standard No.: MS3367-6 Width: .27" Package Qty.: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas Betts TY29MX Ty-Rap Cable Tie, Zip Tie, 30
Chanhassen, MN, United States
Thomas Betts TY29MX Ty-Rap Cable Tie, Zip Tie, 30", Bag of 500, Black
21651
Thomas Betts TY29MX Ty-Rap Cable Tie, Zip Tie, 30", Bag of 500, Black 21651
Thomas & Betts TY29MX Ty-Rap Cable Tie Category: Heavy Duty Cable Ties Manufacturer: Thomas & Betts Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard Black ties are UV resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) Military Standard No.: MS3367-6 Width: .27" Package Qty.: 500
  • Thomas & Betts TY29MX Ty-Rap Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert (with steel grip) molded in the head for an infinitely adjustable and durable tie, with no notches
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard Black ties are UV resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • Military Standard No.: MS3367-6
  • Width: .27"
  • Package Qty.: 500
Supplier's Site Datasheet
Cable Ties and Zip Ties - 6308-TY29MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY29MX-ND
Cable Ties and Zip Ties 6308-TY29MX-ND
CABLE TIE 120LB 30IN UV BLACK NY

CABLE TIE 120LB 30IN UV BLACK NY

Buy Now Datasheet
Tie, Cable; Black; 24.25 in.; 6.25 in.;4.75 in.; UL Listed, CSA Certified - 70091820 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Black; 24.25 in.; 6.25 in.;4.75 in.; UL Listed, CSA Certified
70091820
Tie, Cable; Black; 24.25 in.; 6.25 in.;4.75 in.; UL Listed, CSA Certified 70091820
Cable Tie, 24.25 in. Length, 6.25 in. Width, 4.75 in. Height, 120 lbs. Tensile Strength, Black Color Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Tie, 24.25 in. Length, 6.25 in. Width, 4.75 in. Height, 120 lbs. Tensile Strength, Black Color
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 98F8958 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
98F8958
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 98F8958
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 21651 6308-TY29MX-ND 70091820 98F8958
Product Name Thomas Betts TY29MX Ty-Rap Cable Tie, Zip Tie, 30", Bag of 500, Black Cable Ties and Zip Ties Tie, Cable; Black; 24.25 in.; 6.25 in.;4.75 in.; UL Listed, CSA Certified Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Length 30 inch (762 mm) 30.3 inch (770 mm) 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details