Advanced Cable Ties, Inc. ACT AL-SM3-9-C Screw Mount, Nylon, 120 lb. #10 Screw Size, Natural AL-SM3-9-C

Description
Manufactured from nylon, the ACT AL-SM3-9-C screw mount features a deep cradle design to provide maximum support for larger bundles and tubing. The recessed screw hole provides ample splace, enabling cable ties to easily pass over screw head. Strong enough to secure heavy-duty cable ties for large and heavy bundles, ACT's screw mounts have broad use and are a mainstay of the transportation, RV, OEM, telecom, and electrical markets. ACT AL-SM3-9-C Screw Mount Category: Cable Tie Mounting Bases Manufacturer: ACT Quick installation - secures with single #10 screw Recessed screw hole allows cable ties to easily pass over screw head Deep cradle design provides maximum support for larger bundles and tubing Ideal for use in compact spaces such as telecom equipment and control cabinets Dimensions: 14.82" Width, .30" Length, .07" Thick Operating Temperature: -40F - 185F
Request a Quote Datasheet
Description
Manufactured from nylon, the ACT AL-SM3-9-C screw mount features a deep cradle design to provide maximum support for larger bundles and tubing. The recessed screw hole provides ample splace, enabling cable ties to easily pass over screw head. Strong enough to secure heavy-duty cable ties for large and heavy bundles, ACT's screw mounts have broad use and are a mainstay of the transportation, RV, OEM, telecom, and electrical markets. ACT AL-SM3-9-C Screw Mount Category: Cable Tie Mounting Bases Manufacturer: ACT Quick installation - secures with single #10 screw Recessed screw hole allows cable ties to easily pass over screw head Deep cradle design provides maximum support for larger bundles and tubing Ideal for use in compact spaces such as telecom equipment and control cabinets Dimensions: 14.82" Width, .30" Length, .07" Thick Operating Temperature: -40F - 185F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-SM3-9-C Screw Mount, Nylon, 120 lb. #10 Screw Size, Natural - 21315 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-SM3-9-C Screw Mount, Nylon, 120 lb. #10 Screw Size, Natural
21315
ACT AL-SM3-9-C Screw Mount, Nylon, 120 lb. #10 Screw Size, Natural 21315
Manufactured from nylon, the ACT AL-SM3-9-C screw mount features a deep cradle design to provide maximum support for larger bundles and tubing. The recessed screw hole provides ample splace, enabling cable ties to easily pass over screw head. Strong enough to secure heavy-duty cable ties for large and heavy bundles, ACT's screw mounts have broad use and are a mainstay of the transportation, RV, OEM, telecom, and electrical markets. ACT AL-SM3-9-C Screw Mount Category: Cable Tie Mounting Bases Manufacturer: ACT Quick installation - secures with single #10 screw Recessed screw hole allows cable ties to easily pass over screw head Deep cradle design provides maximum support for larger bundles and tubing Ideal for use in compact spaces such as telecom equipment and control cabinets Dimensions: 14.82" Width, .30" Length, .07" Thick Operating Temperature: -40F - 185F

Manufactured from nylon, the ACT AL-SM3-9-C screw mount features a deep cradle design to provide maximum support for larger bundles and tubing. The recessed screw hole provides ample splace, enabling cable ties to easily pass over screw head. Strong enough to secure heavy-duty cable ties for large and heavy bundles, ACT's screw mounts have broad use and are a mainstay of the transportation, RV, OEM, telecom, and electrical markets.

  • ACT AL-SM3-9-C Screw Mount
  • Category: Cable Tie Mounting Bases
  • Manufacturer: ACT
  • Quick installation - secures with single #10 screw
  • Recessed screw hole allows cable ties to easily pass over screw head
  • Deep cradle design provides maximum support for larger bundles and tubing
  • Ideal for use in compact spaces such as telecom equipment and control cabinets
  • Dimensions: 14.82" Width, .30" Length, .07" Thick
  • Operating Temperature: -40F - 185F
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21315
Product Name ACT AL-SM3-9-C Screw Mount, Nylon, 120 lb. #10 Screw Size, Natural
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - EN3742-038 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details