HellermannTyton HellermannTyton MB4A10C2 Cable Tie, Zip Tie, Mounting Base White 4-Way-Adhesive and # 8 Screw MB4A10C2

Description
HellermannTyton MB4A10C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Adhesive/Screw Nylon Screw Size: #8 Approx. size: 1.12" x 1.12" x .22" Maximum Tie Width: .180"
Request a Quote Datasheet
Description
HellermannTyton MB4A10C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Adhesive/Screw Nylon Screw Size: #8 Approx. size: 1.12" x 1.12" x .22" Maximum Tie Width: .180"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton MB4A10C2 Cable Tie, Zip Tie, Mounting Base White 4-Way-Adhesive and # 8 Screw - 21242 - Waytek, Inc.
Chanhassen, MN, United States
HellermannTyton MB4A10C2 Cable Tie, Zip Tie, Mounting Base White 4-Way-Adhesive and # 8 Screw
21242
HellermannTyton MB4A10C2 Cable Tie, Zip Tie, Mounting Base White 4-Way-Adhesive and # 8 Screw 21242
HellermannTyton MB4A10C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Adhesive/Screw Nylon Screw Size: #8 Approx. size: 1.12" x 1.12" x .22" Maximum Tie Width: .180"
  • HellermannTyton MB4A10C2 Cable Tie Mounting Base
  • Category: Cable Tie Mounting Bases
  • Manufacturer: HellermannTyton
  • Screw and adhesive mounting bases
  • Popular method to secure wires, hoses, cables, etc.
  • 4-way can be used as a 2-way
  • Order cable ties separately
  • Adhesive/Screw
  • Nylon
  • Screw Size: #8
  • Approx. size: 1.12" x 1.12" x .22"
  • Maximum Tie Width: .180"
Supplier's Site Datasheet
HTTN Cable Tie Mounts - MB4A10C2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Tie Mounts
MB4A10C2
HTTN Cable Tie Mounts MB4A10C2
Adhesive Base, 1.12in. x 1.12in., .18in.

Adhesive Base, 1.12in. x 1.12in., .18in.

Supplier's Site

Technical Specifications

  Waytek, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 21242 MB4A10C2
Product Name HellermannTyton MB4A10C2 Cable Tie, Zip Tie, Mounting Base White 4-Way-Adhesive and # 8 Screw HTTN Cable Tie Mounts
Unlock Full Specs
to access all available technical data

Similar Products

Heatshrink, Sleeve, 6.4Mm, Yel, Bx250; Marker Type Raychem Te Connectivity - 14J7684 - Newark, An Avnet Company
Specs
Wire & Cable Markers Shrink Tube Marker
View Details
2 suppliers
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details