Heyco Products, Inc. Cable Ties and Zip Ties 15210

Description
"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 3720-15210-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
3720-15210-ND
Cable Ties and Zip Ties 3720-15210-ND
"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard Tie Black 1.77"" (45.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Heyco 15210 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Parallel Orientation, Top Fixing, for Panels from .12
Chanhassen, MN, United States
Heyco 15210 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Parallel Orientation, Top Fixing, for Panels from .12" - .24" Thick, Black
21810
Heyco 15210 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Parallel Orientation, Top Fixing, for Panels from .12" - .24" Thick, Black 21810
Heyco 15210 Edge Clip with 8″ UV Cable Tie, Zip Tie Category: Edge Clip Cable Ties Manufacturer: Heyco Pre-assembled with 8˝ cable tie for convenience Steel clip provides high panel retention forces, while requiring low insertion force Ideal solution for applications where holes are not available Perfect for applications where temperatures are too extreme for adhesive solutions Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel
  • Heyco 15210 Edge Clip with 8″ UV Cable Tie, Zip Tie
  • Category: Edge Clip Cable Ties
  • Manufacturer: Heyco
  • Pre-assembled with 8˝ cable tie for convenience
  • Steel clip provides high panel retention forces, while requiring low insertion force
  • Ideal solution for applications where holes are not available
  • Perfect for applications where temperatures are too extreme for adhesive solutions
  • Cable tie is parallel to the fixing edge
  • Temperature Range: -40°F (-40°C) to 185°F (85°C)
  • Cable Tie Material: Nylon 6/6
  • Edge Clip Material: Nylon 6/6 UV resistant and heat stabilized
  • Insert Material: Post nickel-plated steel
Supplier's Site Datasheet
Edge Clips - 15210 - bisco industries
Anaheim, CA, United States
Edge Clips
15210
Edge Clips 15210
Edge Clips

Edge Clips

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. bisco industries
Product Category Cable Ties Cable Ties Wire and Cable Clips
Product Number 3720-15210-ND 21810 15210
Product Name Cable Ties and Zip Ties Heyco 15210 Edge Clip with 8″ UV Cable Tie, Zip Tie, Pre-assembled, Parallel Orientation, Top Fixing, for Panels from .12" - .24" Thick, Black Edge Clips
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
P-Clips - 1440646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details