Advanced Cable Ties, Inc. ACT AL-48-175-0-L Heavy Duty Cable Tie, Zip Tie, 175 lb, 48 inch, UV Black, Bag of 50 AL-48-175-0-L

Description
ACT AL-48-175-0-L Heavy Duty Cable Ties Category: Mounting Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width: .340" Approx. Bundle Dia. Min 1.5" Package Quantity: 50 Made In USA
Request a Quote Datasheet
Description
ACT AL-48-175-0-L Heavy Duty Cable Ties Category: Mounting Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width: .340" Approx. Bundle Dia. Min 1.5" Package Quantity: 50 Made In USA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-48-175-0-L Heavy Duty Cable Tie, Zip Tie, 175 lb, 48 inch, UV Black, Bag of 50 - 21599 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-48-175-0-L Heavy Duty Cable Tie, Zip Tie, 175 lb, 48 inch, UV Black, Bag of 50
21599
ACT AL-48-175-0-L Heavy Duty Cable Tie, Zip Tie, 175 lb, 48 inch, UV Black, Bag of 50 21599
ACT AL-48-175-0-L Heavy Duty Cable Ties Category: Mounting Cable Ties Manufacturer: ACT Bundle and secure wire and cable Most ties meet UL requirements -40°F (-40°C) to 185°F (85°C) Approx. Width: .340" Approx. Bundle Dia. Min 1.5" Package Quantity: 50 Made In USA
  • ACT AL-48-175-0-L Heavy Duty Cable Ties
  • Category: Mounting Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire and cable
  • Most ties meet UL requirements
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: .340"
  • Approx. Bundle Dia. Min 1.5"
  • Package Quantity: 50
  • Made In USA
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-48-175-0-L-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-48-175-0-L-ND
Cable Ties and Zip Ties 2162-AL-48-175-0-L-ND
"Standard, Locking Black 14.50"" (368.30mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 14.50"" (368.30mm) 0.340"" (8.64mm) 175 lbs (79.40 kg)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number 21599 2162-AL-48-175-0-L-ND
Product Name ACT AL-48-175-0-L Heavy Duty Cable Tie, Zip Tie, 175 lb, 48 inch, UV Black, Bag of 50 Cable Ties and Zip Ties
Length 48.5 inch (1232 mm) 48.6 inch (1234 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details