HellermannTyton HellermannTyton MB3A10C2 Cable Tie, Zip Tie, Mounting Base White 4-Way-Adhesive and # 4 Screw MB3A10C2

Description
HellermannTyton MB3A10C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Adhesive/Screw Nylon Screw Size: #4 Approx. size: 3/4" x 3/4" x 5/32" Maximum Tie Width: .140"
Request a Quote Datasheet
Description
HellermannTyton MB3A10C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Adhesive/Screw Nylon Screw Size: #4 Approx. size: 3/4" x 3/4" x 5/32" Maximum Tie Width: .140"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton MB3A10C2 Cable Tie, Zip Tie, Mounting Base White 4-Way-Adhesive and # 4 Screw - 21241 - Waytek, Inc.
Chanhassen, MN, United States
HellermannTyton MB3A10C2 Cable Tie, Zip Tie, Mounting Base White 4-Way-Adhesive and # 4 Screw
21241
HellermannTyton MB3A10C2 Cable Tie, Zip Tie, Mounting Base White 4-Way-Adhesive and # 4 Screw 21241
HellermannTyton MB3A10C2 Cable Tie Mounting Base Category: Cable Tie Mounting Bases Manufacturer: HellermannTyton Screw and adhesive mounting bases Popular method to secure wires, hoses, cables, etc. 4-way can be used as a 2-way Order cable ties separately Adhesive/Screw Nylon Screw Size: #4 Approx. size: 3/4" x 3/4" x 5/32" Maximum Tie Width: .140"
  • HellermannTyton MB3A10C2 Cable Tie Mounting Base
  • Category: Cable Tie Mounting Bases
  • Manufacturer: HellermannTyton
  • Screw and adhesive mounting bases
  • Popular method to secure wires, hoses, cables, etc.
  • 4-way can be used as a 2-way
  • Order cable ties separately
  • Adhesive/Screw
  • Nylon
  • Screw Size: #4
  • Approx. size: 3/4" x 3/4" x 5/32"
  • Maximum Tie Width: .140"
Supplier's Site Datasheet
HTTN Cable Tie Mounts - MB3A10C2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Tie Mounts
MB3A10C2
HTTN Cable Tie Mounts MB3A10C2
Adhesive Base, .75in. x .75in., .14in.

Adhesive Base, .75in. x .75in., .14in.

Supplier's Site

Technical Specifications

  Waytek, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 21241 MB3A10C2
Product Name HellermannTyton MB3A10C2 Cable Tie, Zip Tie, Mounting Base White 4-Way-Adhesive and # 4 Screw HTTN Cable Tie Mounts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160996-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details