Thomas & Betts Corporation Thomas Betts TY253MX-1000 Ty-Rap® Cable Tie, Zip Tie, 11", Bag of 1000, Black TY253MX

Description
Thomas & Betts TY253MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .19" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified Military Standard No. MS3367-7
Request a Quote Datasheet
Description
Thomas & Betts TY253MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .19" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified Military Standard No. MS3367-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas Betts TY253MX-1000 Ty-Rap® Cable Tie, Zip Tie, 11
Chanhassen, MN, United States
Thomas Betts TY253MX-1000 Ty-Rap® Cable Tie, Zip Tie, 11", Bag of 1000, Black
21645
Thomas Betts TY253MX-1000 Ty-Rap® Cable Tie, Zip Tie, 11", Bag of 1000, Black 21645
Thomas & Betts TY253MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .19" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified Military Standard No. MS3367-7
  • Thomas & Betts TY253MX-1000 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches
  • Width: .19"
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • UL and CSA certified
  • Military Standard No. MS3367-7
Supplier's Site Datasheet
Cable Ties and Zip Ties - 6308-TY253MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY253MX-ND
Cable Ties and Zip Ties 6308-TY253MX-ND
CABLE TIE 50LB 11.6IN UV BLACK N

CABLE TIE 50LB 11.6IN UV BLACK N

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 98F5854 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
98F5854
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 98F5854
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:294.64mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Black RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:294.64mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16
Fort Worth, TX, USA
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-3"
70092965
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-3" 70092965
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 21645 6308-TY253MX-ND 98F5854 70092965
Product Name Thomas Betts TY253MX-1000 Ty-Rap® Cable Tie, Zip Tie, 11", Bag of 1000, Black Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-3"
Length 11.4 inch (290 mm) 11.6 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details