HellermannTyton HellermannTyton T250M0X2 22.3" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250M0X Bag of 25 T250M0X2 111-25001

Description
HellermannTyton T250M0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the tie to be tucked away UL 94 94 V-2 -40°F (-40°C) to 185°F (85°C) HellermanTyton #T250M0X Approx. Width 0.49" Package Quantity 25
Request a Quote Datasheet
Description
HellermannTyton T250M0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the tie to be tucked away UL 94 94 V-2 -40°F (-40°C) to 185°F (85°C) HellermanTyton #T250M0X Approx. Width 0.49" Package Quantity 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T250M0X2 22.3
Chanhassen, MN, United States
HellermannTyton T250M0X2 22.3" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250M0X Bag of 25
21082
HellermannTyton T250M0X2 22.3" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250M0X Bag of 25 21082
HellermannTyton T250M0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton UV-resistant nylon Used for jobs where extra strength is required Buckle feature allows the end of the tie to be tucked away UL 94 94 V-2 -40°F (-40°C) to 185°F (85°C) HellermanTyton #T250M0X Approx. Width 0.49" Package Quantity 25
  • HellermannTyton T250M0X2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • UV-resistant nylon
  • Used for jobs where extra strength is required
  • Buckle feature allows the end of the tie to be tucked away
  • UL 94 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • HellermanTyton #T250M0X
  • Approx. Width 0.49"
  • Package Quantity 25
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21082
Product Name HellermannTyton T250M0X2 22.3" Black Heavy Duty Cable Tie, Zip Tie, 250Lb T250M0X Bag of 25
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details