HellermannTyton HellermannTyton S3STM500HIRHSC2 Fir Tree Saddle Mount, diameter .5", thickness .08"-.52", Black S3STM500HIRHSC2

Description
HellermannTyton S3STM500HIRHSC2 Fir Tree Saddle Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Heavy-duty fir tree mount provides low insertion force and high extraction force High-impact heat stabilized black nylon Elevates bundles off mounting surfaces The mount can secure up to four different bundles Holds and protect wires, cables, tubing, conduit, etc. Hole diameter 0.5” Size: L 2.0”, W 0.9”, H 1.4”
Request a Quote Datasheet
Description
HellermannTyton S3STM500HIRHSC2 Fir Tree Saddle Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Heavy-duty fir tree mount provides low insertion force and high extraction force High-impact heat stabilized black nylon Elevates bundles off mounting surfaces The mount can secure up to four different bundles Holds and protect wires, cables, tubing, conduit, etc. Hole diameter 0.5” Size: L 2.0”, W 0.9”, H 1.4”
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton S3STM500HIRHSC2 Fir Tree Saddle Mount, diameter .5
Chanhassen, MN, United States
HellermannTyton S3STM500HIRHSC2 Fir Tree Saddle Mount, diameter .5", thickness .08"-.52", Black
21291
HellermannTyton S3STM500HIRHSC2 Fir Tree Saddle Mount, diameter .5", thickness .08"-.52", Black 21291
HellermannTyton S3STM500HIRHSC2 Fir Tree Saddle Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton Heavy-duty fir tree mount provides low insertion force and high extraction force High-impact heat stabilized black nylon Elevates bundles off mounting surfaces The mount can secure up to four different bundles Holds and protect wires, cables, tubing, conduit, etc. Hole diameter 0.5” Size: L 2.0”, W 0.9”, H 1.4”
  • HellermannTyton S3STM500HIRHSC2 Fir Tree Saddle Mount
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • Heavy-duty fir tree mount provides low insertion force and high extraction force
  • High-impact heat stabilized black nylon
  • Elevates bundles off mounting surfaces
  • The mount can secure up to four different bundles
  • Holds and protect wires, cables, tubing, conduit, etc.
  • Hole diameter 0.5”
  • Size: L 2.0”, W 0.9”, H 1.4”
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21291
Product Name HellermannTyton S3STM500HIRHSC2 Fir Tree Saddle Mount, diameter .5", thickness .08"-.52", Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details