HellermannTyton HellermannTyton T18L0M44 8" Black Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000 T18L0M4 111-02015

Description
HellermannTyton T18L0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18L0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
HellermannTyton T18L0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18L0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T18L0M44 8
Chanhassen, MN, United States
HellermannTyton T18L0M44 8" Black Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000
21819
HellermannTyton T18L0M44 8" Black Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000 21819
HellermannTyton T18L0M44 Standard Cable Tie Category: Standard Cable Ties Manufacturer: HellermannTyton Width: 0.10" T18L0M4 Used for bundling and securing wire and cable Durable cable management solution Use with HellermannTyton cable tie guns UL 94 V-2 Nylon 6/6 Material -40°F (-40°C) to 185°F (85°C)
  • HellermannTyton T18L0M44 Standard Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: HellermannTyton
  • Width: 0.10"
  • T18L0M4
  • Used for bundling and securing wire and cable
  • Durable cable management solution
  • Use with HellermannTyton cable tie guns
  • UL 94 V-2
  • Nylon 6/6 Material
  • -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21819
Product Name HellermannTyton T18L0M44 8" Black Standard Cable Tie, Zip Tie, Nylon 18Lb, Bag of 1000
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details