Thomas & Betts Corporation Cable Ties and Zip Ties TY23MX

Description
CABLE TIE 18LB 3.62PO UV BLACK N
Request a Quote Datasheet
Description
CABLE TIE 18LB 3.62PO UV BLACK N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY23MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY23MX-ND
Cable Ties and Zip Ties 6308-TY23MX-ND
CABLE TIE 18LB 3.62PO UV BLACK N

CABLE TIE 18LB 3.62PO UV BLACK N

Buy Now Datasheet
Thomas Betts TY23MX-1000 Ty-Rap® Cable Tie, Zip Tie, 3.6
Chanhassen, MN, United States
Thomas Betts TY23MX-1000 Ty-Rap® Cable Tie, Zip Tie, 3.6", Bag of 1000, Black
21641
Thomas Betts TY23MX-1000 Ty-Rap® Cable Tie, Zip Tie, 3.6", Bag of 1000, Black 21641
Thomas & Betts TY23MX-1000 Ty-Rap® Cable Tie Category: Standard Cable Ties Manufacturer: Thomas & Betts Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches Width: .09" Less stress in the tie body, resulting in less chance of breakage Engineered for labor savings and high performance Standard black ties are UV-resistant nylon 6/6 -40°F (-40°C) to 185°F (85°C) UL and CSA certified Military Standard No. MS3367-4
  • Thomas & Betts TY23MX-1000 Ty-Rap® Cable Tie
  • Category: Standard Cable Ties
  • Manufacturer: Thomas & Betts
  • Stainless steel insert with steel grip molded in the head of the cable tie for an infinitely adjustable and durable tie, with no notches
  • Width: .09"
  • Less stress in the tie body, resulting in less chance of breakage
  • Engineered for labor savings and high performance
  • Standard black ties are UV-resistant nylon 6/6
  • -40°F (-40°C) to 185°F (85°C)
  • UL and CSA certified
  • Military Standard No. MS3367-4
Supplier's Site Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 94F1675 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
94F1675
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 94F1675
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.) - 70092875 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.)
70092875
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.) 70092875
Cable Ties, 18 lbs. Tensile Strength Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY23MX-ND 21641 94F1675 70092875
Product Name Cable Ties and Zip Ties Thomas Betts TY23MX-1000 Ty-Rap® Cable Tie, Zip Tie, 3.6", Bag of 1000, Black Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.)
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details