HellermannTyton HellermannTyton T50RTM250HSC2 8" Black Fir Tree Push Mount, Cable Tie 50 lbs. Bag of 100 T50RTM250HSC2

Description
HellermannTyton T50RTM250HSC2 Push Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Fir tree push-mount cable ties Heat stabilized nylon 6/6 Push mount end for 0.25" - 0.28" mounting hole Panel thickness 0.05" - 0.28" High-impact, heat stabilized material Approx. Width 0.18" Used on sheet metal, wood and cast iron UL 94 V-2 -40°F (-40°C) to 221°F (105°C)
Request a Quote Datasheet
Description
HellermannTyton T50RTM250HSC2 Push Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Fir tree push-mount cable ties Heat stabilized nylon 6/6 Push mount end for 0.25" - 0.28" mounting hole Panel thickness 0.05" - 0.28" High-impact, heat stabilized material Approx. Width 0.18" Used on sheet metal, wood and cast iron UL 94 V-2 -40°F (-40°C) to 221°F (105°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T50RTM250HSC2 8
Chanhassen, MN, United States
HellermannTyton T50RTM250HSC2 8" Black Fir Tree Push Mount, Cable Tie 50 lbs. Bag of 100
21286
HellermannTyton T50RTM250HSC2 8" Black Fir Tree Push Mount, Cable Tie 50 lbs. Bag of 100 21286
HellermannTyton T50RTM250HSC2 Push Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Fir tree push-mount cable ties Heat stabilized nylon 6/6 Push mount end for 0.25" - 0.28" mounting hole Panel thickness 0.05" - 0.28" High-impact, heat stabilized material Approx. Width 0.18" Used on sheet metal, wood and cast iron UL 94 V-2 -40°F (-40°C) to 221°F (105°C)
  • HellermannTyton T50RTM250HSC2 Push Mount Cable Tie
  • Category: Mounting Cable Ties
  • Manufacturer: HellermannTyton
  • Fir tree push-mount cable ties
  • Heat stabilized nylon 6/6
  • Push mount end for 0.25" - 0.28" mounting hole
  • Panel thickness 0.05" - 0.28"
  • High-impact, heat stabilized material
  • Approx. Width 0.18"
  • Used on sheet metal, wood and cast iron
  • UL 94 V-2
  • -40°F (-40°C) to 221°F (105°C)
Supplier's Site Datasheet
Cable Ties and Zip Ties - 1436-T50RTM250HSC2-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-T50RTM250HSC2-ND
Cable Ties and Zip Ties 1436-T50RTM250HSC2-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number 21286 1436-T50RTM250HSC2-ND
Product Name HellermannTyton T50RTM250HSC2 8" Black Fir Tree Push Mount, Cable Tie 50 lbs. Bag of 100 Cable Ties and Zip Ties
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details