Advanced Cable Ties, Inc. ACT AL-900 Stainless Steel Cable Tie, Zip Tie Installation Tool AL-900

Description
With its quick tension and automatic excess strap cut-off features, ACT's Cable Tie Installation tool saves users time. The cable tie installation tool's design eliminates protrusions that cause snags, cuts, or abrasions to cables, hoses, or users. The tool quickly tensions and automatically cuts off the excess strap. No sharp protrusions to cause snags, cuts, or abrasions to cables, hoses, or users. ACT AL-900 Stainless Steel Cable Tie Installation Tool Category: Cable Tie Tools Manufacturer: ACT Save time and work efficiently with an automatic cut-off tool Quickly tensions and automatically cuts off excess strap No sharp protrusions to cause snags, cuts or abrasions to cables, hoses or user Produces consistent tension from tie to tie Color(s): Gray and Black Cable Tie Sizes Pounds: 100 to 300 Cable Tie Sizes Newtons: 444 to 1,334
Request a Quote Datasheet
Description
With its quick tension and automatic excess strap cut-off features, ACT's Cable Tie Installation tool saves users time. The cable tie installation tool's design eliminates protrusions that cause snags, cuts, or abrasions to cables, hoses, or users. The tool quickly tensions and automatically cuts off the excess strap. No sharp protrusions to cause snags, cuts, or abrasions to cables, hoses, or users. ACT AL-900 Stainless Steel Cable Tie Installation Tool Category: Cable Tie Tools Manufacturer: ACT Save time and work efficiently with an automatic cut-off tool Quickly tensions and automatically cuts off excess strap No sharp protrusions to cause snags, cuts or abrasions to cables, hoses or user Produces consistent tension from tie to tie Color(s): Gray and Black Cable Tie Sizes Pounds: 100 to 300 Cable Tie Sizes Newtons: 444 to 1,334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-900 Stainless Steel Cable Tie, Zip Tie Installation Tool - 379 - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-900 Stainless Steel Cable Tie, Zip Tie Installation Tool
379
ACT AL-900 Stainless Steel Cable Tie, Zip Tie Installation Tool 379
With its quick tension and automatic excess strap cut-off features, ACT's Cable Tie Installation tool saves users time. The cable tie installation tool's design eliminates protrusions that cause snags, cuts, or abrasions to cables, hoses, or users. The tool quickly tensions and automatically cuts off the excess strap. No sharp protrusions to cause snags, cuts, or abrasions to cables, hoses, or users. ACT AL-900 Stainless Steel Cable Tie Installation Tool Category: Cable Tie Tools Manufacturer: ACT Save time and work efficiently with an automatic cut-off tool Quickly tensions and automatically cuts off excess strap No sharp protrusions to cause snags, cuts or abrasions to cables, hoses or user Produces consistent tension from tie to tie Color(s): Gray and Black Cable Tie Sizes Pounds: 100 to 300 Cable Tie Sizes Newtons: 444 to 1,334

With its quick tension and automatic excess strap cut-off features, ACT's Cable Tie Installation tool saves users time. The cable tie installation tool's design eliminates protrusions that cause snags, cuts, or abrasions to cables, hoses, or users. The tool quickly tensions and automatically cuts off the excess strap. No sharp protrusions to cause snags, cuts, or abrasions to cables, hoses, or users.

  • ACT AL-900 Stainless Steel Cable Tie Installation Tool
  • Category: Cable Tie Tools
  • Manufacturer: ACT
  • Save time and work efficiently with an automatic cut-off tool
  • Quickly tensions and automatically cuts off excess strap
  • No sharp protrusions to cause snags, cuts or abrasions to cables, hoses or user
  • Produces consistent tension from tie to tie
  • Color(s): Gray and Black
  • Cable Tie Sizes Pounds: 100 to 300
  • Cable Tie Sizes Newtons: 444 to 1,334
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 379
Product Name ACT AL-900 Stainless Steel Cable Tie, Zip Tie Installation Tool
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details