HellermannTyton HellermannTyton T120I0K2 11.8" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50 T120I0K2 111-12201

Description
HellermannTyton T120I0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: .3" Package Quantity: 50
Request a Quote Datasheet
Description
HellermannTyton T120I0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: .3" Package Quantity: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T120I0K2 11.8
Chanhassen, MN, United States
HellermannTyton T120I0K2 11.8" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50
21991
HellermannTyton T120I0K2 11.8" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50 21991
HellermannTyton T120I0K2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: .3" Package Quantity: 50
  • HellermannTyton T120I0K2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: .3"
  • Package Quantity: 50
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21991
Product Name HellermannTyton T120I0K2 11.8" Black Heavy Duty Cable Tie, Zip Tie, Nylon 120Lb, Bag of 50
Length 11.88 inch (302 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details