HellermannTyton Cable Ties and Zip Ties DCT110HIRK2

Description
"Double Head Releasable Black 2.30"" (58.42mm) per Tie 0.500"" (12.70mm) 150 lbs (68.04 kg)"
Request a Quote Datasheet
Description
"Double Head Releasable Black 2.30"" (58.42mm) per Tie 0.500"" (12.70mm) 150 lbs (68.04 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1306-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1306-ND
Cable Ties and Zip Ties 1436-1306-ND
"Double Head Releasable Black 2.30"" (58.42mm) per Tie 0.500"" (12.70mm) 150 lbs (68.04 kg)"

"Double Head Releasable Black 2.30"" (58.42mm) per Tie 0.500"" (12.70mm) 150 lbs (68.04 kg)"

Buy Now Datasheet
HellermannTyton DCT110HIRK2 Heavy Duty Dual Loop Tie, 19.2
Chanhassen, MN, United States
HellermannTyton DCT110HIRK2 Heavy Duty Dual Loop Tie, 19.2", 150lb, 50 Per Bag, Black
21089
HellermannTyton DCT110HIRK2 Heavy Duty Dual Loop Tie, 19.2", 150lb, 50 Per Bag, Black 21089
HellermannTyton DCT110HIRK2 Heavy Duty Dual Loop Tie Category: Specialty Cable Ties Manufacturer: HellermannTyton Provides dual separation between bundles protecting them from abrasion Optional mounting hole for securing bundles High-impact, heat-stabilized nylon material Features the dual head centered on the strap Used in many cars, trucks and trailers where high tensile strength and flexibility is needed Nominal Width: .500" Stud size 1/4"
  • HellermannTyton DCT110HIRK2 Heavy Duty Dual Loop Tie
  • Category: Specialty Cable Ties
  • Manufacturer: HellermannTyton
  • Provides dual separation between bundles protecting them from abrasion
  • Optional mounting hole for securing bundles
  • High-impact, heat-stabilized nylon material
  • Features the dual head centered on the strap
  • Used in many cars, trucks and trailers where high tensile strength and flexibility is needed
  • Nominal Width: .500"
  • Stud size 1/4"
Supplier's Site Datasheet
CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK - 70162985 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK
70162985
CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK 70162985
CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK

CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK

Supplier's Site
HTTN Cable Ties - DCT110HIRK2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
DCT110HIRK2
HTTN Cable Ties DCT110HIRK2
Dual Clamp Tie, 19.20in. Long, .25in.

Dual Clamp Tie, 19.20in. Long, .25in.

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Clamps Cable Ties
Product Number 1436-1306-ND 21089 70162985 DCT110HIRK2
Product Name Cable Ties and Zip Ties HellermannTyton DCT110HIRK2 Heavy Duty Dual Loop Tie, 19.2", 150lb, 50 Per Bag, Black CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details