Advanced Cable Ties, Inc. ACT AL-20-250-SS-CT-C 316 Coated Stainless Steel Cable Tie, Zip Tie, 20.47" Length, .31" Wide, 300 lbs AL-20-250-SS-CT-C

Description
Coated stainless steel cable ties feature a polyester coating specifically manufactured to enhance the anti-corrosive properties and act as a barrier to avoid corrosion between dissimilar metals. The 316 stainless steel offers high heat, salt, and acids resistance, ensuring the cable tie delivers for indoor, outdoor, and underground applications. ACT AL-20-250-SS-CT-C 316 Coated Stainless Steel Cable Tie Category: Stainless Steel Cable Ties Manufacturer: ACT Package of 100 cable ties 316 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh and highly corrosive environments
Request a Quote Datasheet
Description
Coated stainless steel cable ties feature a polyester coating specifically manufactured to enhance the anti-corrosive properties and act as a barrier to avoid corrosion between dissimilar metals. The 316 stainless steel offers high heat, salt, and acids resistance, ensuring the cable tie delivers for indoor, outdoor, and underground applications. ACT AL-20-250-SS-CT-C 316 Coated Stainless Steel Cable Tie Category: Stainless Steel Cable Ties Manufacturer: ACT Package of 100 cable ties 316 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh and highly corrosive environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-20-250-SS-CT-C 316 Coated Stainless Steel Cable Tie, Zip Tie, 20.47
Chanhassen, MN, United States
ACT AL-20-250-SS-CT-C 316 Coated Stainless Steel Cable Tie, Zip Tie, 20.47" Length, .31" Wide, 300 lbs
23406
ACT AL-20-250-SS-CT-C 316 Coated Stainless Steel Cable Tie, Zip Tie, 20.47" Length, .31" Wide, 300 lbs 23406
Coated stainless steel cable ties feature a polyester coating specifically manufactured to enhance the anti-corrosive properties and act as a barrier to avoid corrosion between dissimilar metals. The 316 stainless steel offers high heat, salt, and acids resistance, ensuring the cable tie delivers for indoor, outdoor, and underground applications. ACT AL-20-250-SS-CT-C 316 Coated Stainless Steel Cable Tie Category: Stainless Steel Cable Ties Manufacturer: ACT Package of 100 cable ties 316 stainless steel Locking ball design for quick installation Rounded edges and smooth surface result in low insertion force Non-magnetic UV resistant Fireproof Ideal for harsh and highly corrosive environments

Coated stainless steel cable ties feature a polyester coating specifically manufactured to enhance the anti-corrosive properties and act as a barrier to avoid corrosion between dissimilar metals. The 316 stainless steel offers high heat, salt, and acids resistance, ensuring the cable tie delivers for indoor, outdoor, and underground applications.

  • ACT AL-20-250-SS-CT-C 316 Coated Stainless Steel Cable Tie
  • Category: Stainless Steel Cable Ties
  • Manufacturer: ACT
  • Package of 100 cable ties
  • 316 stainless steel
  • Locking ball design for quick installation
  • Rounded edges and smooth surface result in low insertion force
  • Non-magnetic
  • UV resistant
  • Fireproof
  • Ideal for harsh and highly corrosive environments
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-20-250-SS-CT-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-20-250-SS-CT-C-ND
Cable Ties and Zip Ties 2162-AL-20-250-SS-CT-C-ND
"Standard, Locking Black 5.90"" (149.86mm) 0.310"" (7.87mm) 300 lbs (136.08 kg)"

"Standard, Locking Black 5.90"" (149.86mm) 0.310"" (7.87mm) 300 lbs (136.08 kg)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number 23406 2162-AL-20-250-SS-CT-C-ND
Product Name ACT AL-20-250-SS-CT-C 316 Coated Stainless Steel Cable Tie, Zip Tie, 20.47" Length, .31" Wide, 300 lbs Cable Ties and Zip Ties
Length 20.47 inch (520 mm) 20.47 inch (520 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details