HellermannTyton HellermannTyton T150R0X2 Heavy Duty Cable Tie, Zip Tie, Nylon, 15.4", 25 Per Bag T150R0X2 111-15200

Description
HellermannTyton T150R0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: .35" Package Quantity: 25
Request a Quote Datasheet
Description
HellermannTyton T150R0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: .35" Package Quantity: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton T150R0X2 Heavy Duty Cable Tie, Zip Tie, Nylon, 15.4
Chanhassen, MN, United States
HellermannTyton T150R0X2 Heavy Duty Cable Tie, Zip Tie, Nylon, 15.4", 25 Per Bag
21996
HellermannTyton T150R0X2 Heavy Duty Cable Tie, Zip Tie, Nylon, 15.4", 25 Per Bag 21996
HellermannTyton T150R0X2 Heavy Duty Cable Tie Category: Heavy Duty Cable Ties Manufacturer: HellermannTyton Bundle and secure wire and cable UL 94 V-2 -40°F (-40°C) to 185°F (85°C) Approx. Width: .35" Package Quantity: 25
  • HellermannTyton T150R0X2 Heavy Duty Cable Tie
  • Category: Heavy Duty Cable Ties
  • Manufacturer: HellermannTyton
  • Bundle and secure wire and cable
  • UL 94 V-2
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. Width: .35"
  • Package Quantity: 25
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21996
Product Name HellermannTyton T150R0X2 Heavy Duty Cable Tie, Zip Tie, Nylon, 15.4", 25 Per Bag
Length 15.4 inch (391 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details