HellermannTyton HellermannTyton 111-85871 8" Black Cable Tie, Zip Tie, Fir Tree, 50lb Panel .03" To 28" 156-04091

Description
HellermannTyton 111-85871 Fir Tree Mount Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Max Bundle: 1.75" Mounting Hole: .256" - .276" Mount Length (L2): .460" Mount Length (L3): .750" Mount Width (W3): .200" Mount Height (H2): .500" -40°F (-40°C) 221°F (105°C) Polyadmide 6.6 heat stabilized (PA66HS) / Polyadmide 6.6 high impact modified, heat stabilized, UV resistant (PA66HIRHS) Fir Tree Mount and Cable Tie Assemblies Provides a secure grip in a mounting hole Protects against dirt and other impurities Slides along the strap of the tie for proper orientation Low insertion force and high extraction force Comes pre-assembled with black cable tie
Request a Quote
Description
HellermannTyton 111-85871 Fir Tree Mount Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Max Bundle: 1.75" Mounting Hole: .256" - .276" Mount Length (L2): .460" Mount Length (L3): .750" Mount Width (W3): .200" Mount Height (H2): .500" -40°F (-40°C) 221°F (105°C) Polyadmide 6.6 heat stabilized (PA66HS) / Polyadmide 6.6 high impact modified, heat stabilized, UV resistant (PA66HIRHS) Fir Tree Mount and Cable Tie Assemblies Provides a secure grip in a mounting hole Protects against dirt and other impurities Slides along the strap of the tie for proper orientation Low insertion force and high extraction force Comes pre-assembled with black cable tie
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HellermannTyton 111-85871 is an 8-inch black cable tie designed for secure fastening in various applications. It features a fir tree mount that allows for easy insertion into mounting holes with a diameter ranging from 0.256" to 0.276". The cable tie has a minimum tensile strength of 50 lbs, making it suitable for bundling and securing cables and other items. Constructed from polyamide 6.6 heat stabilized materials, the cable tie is UV resistant and can operate in temperatures from -40°F to +221°F. It is sold in packs of 500 and is compliant with RoHS standards. The design includes a disc feature that prevents rattling in high-vibration environments and protects against debris ingress. This product is ideal for engineers looking for reliable cable management solutions in demanding conditions.

Datasheet Summary
Powered by GS/AI

The HellermannTyton 111-85871 is an 8-inch black cable tie designed for secure fastening in various applications. It features a fir tree mount that allows for easy insertion into mounting holes with a diameter ranging from 0.256" to 0.276". The cable tie has a minimum tensile strength of 50 lbs, making it suitable for bundling and securing cables and other items. Constructed from polyamide 6.6 heat stabilized materials, the cable tie is UV resistant and can operate in temperatures from -40°F to +221°F. It is sold in packs of 500 and is compliant with RoHS standards. The design includes a disc feature that prevents rattling in high-vibration environments and protects against debris ingress. This product is ideal for engineers looking for reliable cable management solutions in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 111-85871 8
Chanhassen, MN, United States
HellermannTyton 111-85871 8" Black Cable Tie, Zip Tie, Fir Tree, 50lb Panel .03" To 28"
21374
HellermannTyton 111-85871 8" Black Cable Tie, Zip Tie, Fir Tree, 50lb Panel .03" To 28" 21374
HellermannTyton 111-85871 Fir Tree Mount Cable Tie Category: Cable Tie Mounts Manufacturer: HellermannTyton Max Bundle: 1.75" Mounting Hole: .256" - .276" Mount Length (L2): .460" Mount Length (L3): .750" Mount Width (W3): .200" Mount Height (H2): .500" -40°F (-40°C) 221°F (105°C) Polyadmide 6.6 heat stabilized (PA66HS) / Polyadmide 6.6 high impact modified, heat stabilized, UV resistant (PA66HIRHS) Fir Tree Mount and Cable Tie Assemblies Provides a secure grip in a mounting hole Protects against dirt and other impurities Slides along the strap of the tie for proper orientation Low insertion force and high extraction force Comes pre-assembled with black cable tie
  • HellermannTyton 111-85871 Fir Tree Mount Cable Tie
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • Max Bundle: 1.75"
  • Mounting Hole: .256" - .276"
  • Mount Length (L2): .460"
  • Mount Length (L3): .750"
  • Mount Width (W3): .200"
  • Mount Height (H2): .500"
  • -40°F (-40°C) 221°F (105°C)
  • Polyadmide 6.6 heat stabilized (PA66HS) / Polyadmide 6.6 high impact modified, heat stabilized, UV resistant (PA66HIRHS)
  • Fir Tree Mount and Cable Tie Assemblies
  • Provides a secure grip in a mounting hole
  • Protects against dirt and other impurities
  • Slides along the strap of the tie for proper orientation
  • Low insertion force and high extraction force
  • Comes pre-assembled with black cable tie
Supplier's Site Datasheet
CBL TIE LOCKING BLACK 50LBS 8
Wilmington, MA, United States
CBL TIE LOCKING BLACK 50LBS 8"
156-04091
CBL TIE LOCKING BLACK 50LBS 8" 156-04091
CBL TIE LOCKING BLACK 50LBS 8"

CBL TIE LOCKING BLACK 50LBS 8"

Buy Now
Cable Ties and Zip Ties - 1436-156-04091-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-156-04091-ND
Cable Ties and Zip Ties 1436-156-04091-ND
"Standard, Locking Black 1.73"" (44.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.73"" (44.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. DigiKey
Product Category Cable Ties Cable Ties Cable Ties
Product Number 21374 156-04091 1436-156-04091-ND
Product Name HellermannTyton 111-85871 8" Black Cable Tie, Zip Tie, Fir Tree, 50lb Panel .03" To 28" CBL TIE LOCKING BLACK 50LBS 8" Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details