HellermannTyton HellermannTyton 151-0122 Hi Torque Cable Tie, Zip Tie, Mount ,114 lb-ft, .375" Hole, Black 151-01224

Description
HellermannTyton 151-01224 Hi Torque Heavy Duty Cable Tie Mount Category: Cable Tie Mounting Bases Extensively used by leading truck and trailer manufacturers for holding wires and hoses Heavy duty cable tie anchor mounting system High impact heat-stabilized UV resistant nylon Metal insert allows added security 3/8 mounting hole (insert) Accepts up to .50" width cable tie Meets UL94 HB flammability standards Mounting Method: Screw Length: 1.85" Width: .98" Height: .81" Operating Temperature: -40°F (-40°C) to 230°F (110°C)
Request a Quote Datasheet
Description
HellermannTyton 151-01224 Hi Torque Heavy Duty Cable Tie Mount Category: Cable Tie Mounting Bases Extensively used by leading truck and trailer manufacturers for holding wires and hoses Heavy duty cable tie anchor mounting system High impact heat-stabilized UV resistant nylon Metal insert allows added security 3/8 mounting hole (insert) Accepts up to .50" width cable tie Meets UL94 HB flammability standards Mounting Method: Screw Length: 1.85" Width: .98" Height: .81" Operating Temperature: -40°F (-40°C) to 230°F (110°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton 151-0122 Hi Torque Cable Tie, Zip Tie, Mount ,114 lb-ft, .375
Chanhassen, MN, United States
HellermannTyton 151-0122 Hi Torque Cable Tie, Zip Tie, Mount ,114 lb-ft, .375" Hole, Black
21287
HellermannTyton 151-0122 Hi Torque Cable Tie, Zip Tie, Mount ,114 lb-ft, .375" Hole, Black 21287
HellermannTyton 151-01224 Hi Torque Heavy Duty Cable Tie Mount Category: Cable Tie Mounting Bases Extensively used by leading truck and trailer manufacturers for holding wires and hoses Heavy duty cable tie anchor mounting system High impact heat-stabilized UV resistant nylon Metal insert allows added security 3/8 mounting hole (insert) Accepts up to .50" width cable tie Meets UL94 HB flammability standards Mounting Method: Screw Length: 1.85" Width: .98" Height: .81" Operating Temperature: -40°F (-40°C) to 230°F (110°C)
  • HellermannTyton 151-01224 Hi Torque Heavy Duty Cable Tie Mount
  • Category: Cable Tie Mounting Bases
  • Extensively used by leading truck and trailer manufacturers for holding wires and hoses
  • Heavy duty cable tie anchor mounting system
  • High impact heat-stabilized UV resistant nylon
  • Metal insert allows added security
  • 3/8 mounting hole (insert)
  • Accepts up to .50" width cable tie
  • Meets UL94 HB flammability standards
  • Mounting Method: Screw
  • Length: 1.85"
  • Width: .98"
  • Height: .81"
  • Operating Temperature: -40°F (-40°C) to 230°F (110°C)
Supplier's Site Datasheet
Cable Ties - Holders and Mountings - 151-01224 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
151-01224
Cable Ties - Holders and Mountings 151-01224
CABLE TIE HLDR SNGLE TORQUE MNT

CABLE TIE HLDR SNGLE TORQUE MNT

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 21287 151-01224
Product Name HellermannTyton 151-0122 Hi Torque Cable Tie, Zip Tie, Mount ,114 lb-ft, .375" Hole, Black Cable Ties - Holders and Mountings
Length 1.85 inch (46.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details