Thomas & Betts Corporation Thomas & Betts Deltec® CSS-LH Locking Heads for Cable Tie Straps (25-Pack) CSS-LH

Description
Thomas & Betts Deltec® CSS-LH Locking Heads for Cable Tie Straps (25-Pack) Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts Manufactured from marine-grade corrosion-resistant copper alloy Designed for use with Thomas & Betts Strap on Reel Cable Ties Provides cable support and management for countless demanding applications and markets Order Strap on Reel Cable Ties separately Designed to perform a minimum of 20 years outdoors Manufactured to provide superior resistance to sunlight, moisture, and salt environments Dimensions: 0.85" (length) x 0.75" (width) Material: Copper alloy Temperature Range: -85°F (-65°C) to 194°F (90°C) Installation Temperature Range: -30°F (-34°C) to 150°F (65°C)
Request a Quote Datasheet
Description
Thomas & Betts Deltec® CSS-LH Locking Heads for Cable Tie Straps (25-Pack) Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts Manufactured from marine-grade corrosion-resistant copper alloy Designed for use with Thomas & Betts Strap on Reel Cable Ties Provides cable support and management for countless demanding applications and markets Order Strap on Reel Cable Ties separately Designed to perform a minimum of 20 years outdoors Manufactured to provide superior resistance to sunlight, moisture, and salt environments Dimensions: 0.85" (length) x 0.75" (width) Material: Copper alloy Temperature Range: -85°F (-65°C) to 194°F (90°C) Installation Temperature Range: -30°F (-34°C) to 150°F (65°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thomas & Betts Deltec® CSS-LH Locking Heads for Cable Tie Straps (25-Pack) - 21392 - Waytek, Inc.
Chanhassen, MN, United States
Thomas & Betts Deltec® CSS-LH Locking Heads for Cable Tie Straps (25-Pack)
21392
Thomas & Betts Deltec® CSS-LH Locking Heads for Cable Tie Straps (25-Pack) 21392
Thomas & Betts Deltec® CSS-LH Locking Heads for Cable Tie Straps (25-Pack) Category: Strap on Reel Cables Ties Manufacturer: Thomas & Betts Manufactured from marine-grade corrosion-resistant copper alloy Designed for use with Thomas & Betts Strap on Reel Cable Ties Provides cable support and management for countless demanding applications and markets Order Strap on Reel Cable Ties separately Designed to perform a minimum of 20 years outdoors Manufactured to provide superior resistance to sunlight, moisture, and salt environments Dimensions: 0.85" (length) x 0.75" (width) Material: Copper alloy Temperature Range: -85°F (-65°C) to 194°F (90°C) Installation Temperature Range: -30°F (-34°C) to 150°F (65°C)
  • Thomas & Betts Deltec® CSS-LH Locking Heads for Cable Tie Straps (25-Pack)
  • Category: Strap on Reel Cables Ties
  • Manufacturer: Thomas & Betts
  • Manufactured from marine-grade corrosion-resistant copper alloy
  • Designed for use with Thomas & Betts Strap on Reel Cable Ties
  • Provides cable support and management for countless demanding applications and markets
  • Order Strap on Reel Cable Ties separately
  • Designed to perform a minimum of 20 years outdoors
  • Manufactured to provide superior resistance to sunlight, moisture, and salt environments
  • Dimensions: 0.85" (length) x 0.75" (width)
  • Material: Copper alloy
  • Temperature Range: -85°F (-65°C) to 194°F (90°C)
  • Installation Temperature Range: -30°F (-34°C) to 150°F (65°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Cable Ties
Product Number 21392
Product Name Thomas & Betts Deltec® CSS-LH Locking Heads for Cable Tie Straps (25-Pack)
Material Copper alloy
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details