Advanced Cable Ties, Inc. ACT AL-11-50-9-C Standard Cable Tie, Zip Tie, 50 lb, 11 inch, Natural, Bag of 100 AL-11-50-9-C

Description
All-Nylon Standard Cable Tie 21025C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .180" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet
Description
All-Nylon Standard Cable Tie 21025C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .180" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-11-50-9-C Standard Cable Tie, Zip Tie, 50 lb, 11 inch, Natural, Bag of 100 - 21025C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-11-50-9-C Standard Cable Tie, Zip Tie, 50 lb, 11 inch, Natural, Bag of 100
21025C
ACT AL-11-50-9-C Standard Cable Tie, Zip Tie, 50 lb, 11 inch, Natural, Bag of 100 21025C
All-Nylon Standard Cable Tie 21025C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .180" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • All-Nylon Standard Cable Tie 21025C
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Most ties meet UL requirements
  • Approx. Min. Bundle Dia. 0.062"
  • Nylon 6/6 material
  • Width: .180"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-11-50-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-11-50-9-C-ND
Cable Ties and Zip Ties 2162-AL-11-50-9-C-ND
"Standard, Locking Natural 3.06"" (77.72mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 3.06"" (77.72mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number 21025C 2162-AL-11-50-9-C-ND
Product Name ACT AL-11-50-9-C Standard Cable Tie, Zip Tie, 50 lb, 11 inch, Natural, Bag of 100 Cable Ties and Zip Ties
Length 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details