Advanced Cable Ties, Inc. Cable Ties and Zip Ties AL-07-50-0-M

Description
"Standard, Locking Black 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 2162-AL-07-50-0-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-07-50-0-M-ND
Cable Ties and Zip Ties 2162-AL-07-50-0-M-ND
"Standard, Locking Black 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.88"" (47.75mm) 0.180"" (4.57mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
ACT AL-07-50-0-M Standard Cable Tie, Zip Tie, 50 lb, 7 inch, UV Black, Bag of 1,000 - 21044M - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-07-50-0-M Standard Cable Tie, Zip Tie, 50 lb, 7 inch, UV Black, Bag of 1,000
21044M
ACT AL-07-50-0-M Standard Cable Tie, Zip Tie, 50 lb, 7 inch, UV Black, Bag of 1,000 21044M
All-Nylon Standard Cable Tie, Zip Tie, 21044M Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns Width: .180"
  • All-Nylon Standard Cable Tie, Zip Tie, 21044M
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Most ties meet UL requirements
  • Approx. Min. Bundle Dia. 0.062"
  • Nylon 6/6 material
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
  • Width: .180"
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Cable Ties Cable Ties
Product Number 2162-AL-07-50-0-M-ND 21044M
Product Name Cable Ties and Zip Ties ACT AL-07-50-0-M Standard Cable Tie, Zip Tie, 50 lb, 7 inch, UV Black, Bag of 1,000
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-293 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details