HellermannTyton HellermannTyton CTAM20C2 Cable Tie, Zip Tie, Anchor Mount 4 Way, .2", #10 Screw Black CTAM20C2

Description
HellermannTyton CTAM20C2 Cable Tie Anchor Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton .2" Cable tie anchor mount Ideal for use in compact spaces such as telecom equipment, control cabinets, etc. 4-way entry allows cable tie to secure bundles running parallel or perpendicular to any surface Quick installation - secures with single #8 screw High chemical resistance Radiation resistant Meets UL 94 V2 flammability standards Mounting Method: Screw Mount Temperature Rating: -40°F (-40°C) to 185°F (85°C) Approx. Size 0.8" x 0.4" x 0.2"
Request a Quote Datasheet
Description
HellermannTyton CTAM20C2 Cable Tie Anchor Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton .2" Cable tie anchor mount Ideal for use in compact spaces such as telecom equipment, control cabinets, etc. 4-way entry allows cable tie to secure bundles running parallel or perpendicular to any surface Quick installation - secures with single #8 screw High chemical resistance Radiation resistant Meets UL 94 V2 flammability standards Mounting Method: Screw Mount Temperature Rating: -40°F (-40°C) to 185°F (85°C) Approx. Size 0.8" x 0.4" x 0.2"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton CTAM20C2 Cable Tie, Zip Tie, Anchor Mount 4 Way, .2
Chanhassen, MN, United States
HellermannTyton CTAM20C2 Cable Tie, Zip Tie, Anchor Mount 4 Way, .2", #10 Screw Black
21375
HellermannTyton CTAM20C2 Cable Tie, Zip Tie, Anchor Mount 4 Way, .2", #10 Screw Black 21375
HellermannTyton CTAM20C2 Cable Tie Anchor Mount Category: Cable Tie Mounts Manufacturer: HellermannTyton .2" Cable tie anchor mount Ideal for use in compact spaces such as telecom equipment, control cabinets, etc. 4-way entry allows cable tie to secure bundles running parallel or perpendicular to any surface Quick installation - secures with single #8 screw High chemical resistance Radiation resistant Meets UL 94 V2 flammability standards Mounting Method: Screw Mount Temperature Rating: -40°F (-40°C) to 185°F (85°C) Approx. Size 0.8" x 0.4" x 0.2"
  • HellermannTyton CTAM20C2 Cable Tie Anchor Mount
  • Category: Cable Tie Mounts
  • Manufacturer: HellermannTyton
  • .2" Cable tie anchor mount
  • Ideal for use in compact spaces such as telecom equipment, control cabinets, etc.
  • 4-way entry allows cable tie to secure bundles running parallel or perpendicular to any surface
  • Quick installation - secures with single #8 screw
  • High chemical resistance
  • Radiation resistant
  • Meets UL 94 V2 flammability standards
  • Mounting Method: Screw Mount
  • Temperature Rating: -40°F (-40°C) to 185°F (85°C)
  • Approx. Size 0.8" x 0.4" x 0.2"
Supplier's Site Datasheet
HTTN Cable Tie Mounts - CTAM20C2 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Tie Mounts
CTAM20C2
HTTN Cable Tie Mounts CTAM20C2
Cable Tie Anchor Mount, .20in. Hole

Cable Tie Anchor Mount, .20in. Hole

Supplier's Site

Technical Specifications

  Waytek, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 21375 CTAM20C2
Product Name HellermannTyton CTAM20C2 Cable Tie, Zip Tie, Anchor Mount 4 Way, .2", #10 Screw Black HTTN Cable Tie Mounts
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-209 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details