Advanced Cable Ties, Inc. ACT AL-08-40-9-C Intermediate Cable Tie, Zip Tie, 40 lb, 8 inch, Natural, Bag of 100 AL-08-40-9-C

Description
All-Nylon Standard Cable Tie 21073C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet
Description
All-Nylon Standard Cable Tie 21073C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACT AL-08-40-9-C Intermediate Cable Tie, Zip Tie, 40 lb, 8 inch, Natural, Bag of 100 - 21073C - Waytek, Inc.
Chanhassen, MN, United States
ACT AL-08-40-9-C Intermediate Cable Tie, Zip Tie, 40 lb, 8 inch, Natural, Bag of 100
21073C
ACT AL-08-40-9-C Intermediate Cable Tie, Zip Tie, 40 lb, 8 inch, Natural, Bag of 100 21073C
All-Nylon Standard Cable Tie 21073C Category: Standard Cable Ties Manufacturer: ACT Bundle and secure wire, cable, hoses, tubing and more Most ties meet UL requirements Approx. Min. Bundle Dia. 0.062" Nylon 6/6 material Width: .140" -40°F (-40°C) to 185°F (85°C) temperature rating Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details Made in USA Use with cable tie guns
  • All-Nylon Standard Cable Tie 21073C
  • Category: Standard Cable Ties
  • Manufacturer: ACT
  • Bundle and secure wire, cable, hoses, tubing and more
  • Most ties meet UL requirements
  • Approx. Min. Bundle Dia. 0.062"
  • Nylon 6/6 material
  • Width: .140"
  • -40°F (-40°C) to 185°F (85°C) temperature rating
  • Some nylon cable ties can be combined for best price breaks, call 800.328.2724 for details
  • Made in USA
  • Use with cable tie guns
Supplier's Site Datasheet
Cable Ties and Zip Ties - 2162-AL-08-40-9-C-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
2162-AL-08-40-9-C-ND
Cable Ties and Zip Ties 2162-AL-08-40-9-C-ND
"Standard, Locking Natural 2.38"" (60.33mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.38"" (60.33mm) 0.140"" (3.56mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
ACT 8
Savage, MN, United States
ACT 8" Nylon Cable Tie - 40lb Strength - Natural - 10,000 cable ties/case
KLTTIE-8-40-N
ACT 8" Nylon Cable Tie - 40lb Strength - Natural - 10,000 cable ties/case KLTTIE-8-40-N
ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 8 inch length, 40 lb strength, Natural. ACT part number AL-08-40-9-C. 10000 cable ties/case. MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-08-40-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

ACT (Advanced Cable Ties) nylon cable tie products lead the industry with a unique combination of low insertion force and high tensile strength. ACT features world class quality, USA production and the most current UL and CSA standards. Other sizes and colors available. 8 inch length, 40 lb strength, Natural. ACT part number AL-08-40-9-C. 10000 cable ties/case.


MANUFACTURER : Advanced Cable Ties MANUFACTURER PART NUMBER : AL-08-40-9-C AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Standard Cable Tie COLOR : Natural MATERIAL : Nylon 66 TEMPERATURE : -40°F to 185°F CSA TYPE : CSA Type 21 UL STYLE / STANDARD : UL Type 21

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Lapp Tannehill
Product Category Cable Ties Cable Ties Cable Ties
Product Number 21073C 2162-AL-08-40-9-C-ND KLTTIE-8-40-N
Product Name ACT AL-08-40-9-C Intermediate Cable Tie, Zip Tie, 40 lb, 8 inch, Natural, Bag of 100 Cable Ties and Zip Ties ACT 8" Nylon Cable Tie - 40lb Strength - Natural - 10,000 cable ties/case
Length 8.9 inch (226 mm) 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160975-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details