HellermannTyton HellermannTyton DCT90HIRK2 Heavy Duty Dual Loop Tie, 150lb, 13", Black DCT90HIRK2

Description
HellermannTyton DCT90HIRK2 Heavy Duty Dual Loop Tie Category: Specialty Cable Ties Manufacturer: HellermannTyton Provides dual separation between bundles protecting them from abrasion Optional mounting hole for securing bundles High-impact, heat-stabilized nylon material Features the dual head centered on the strap Used in many cars, trucks and trailers where high tensile strength and flexibility is needed Nominal Width: .500" Stud size 1/4"
Request a Quote Datasheet
Description
HellermannTyton DCT90HIRK2 Heavy Duty Dual Loop Tie Category: Specialty Cable Ties Manufacturer: HellermannTyton Provides dual separation between bundles protecting them from abrasion Optional mounting hole for securing bundles High-impact, heat-stabilized nylon material Features the dual head centered on the strap Used in many cars, trucks and trailers where high tensile strength and flexibility is needed Nominal Width: .500" Stud size 1/4"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton DCT90HIRK2 Heavy Duty Dual Loop Tie, 150lb, 13
Chanhassen, MN, United States
HellermannTyton DCT90HIRK2 Heavy Duty Dual Loop Tie, 150lb, 13", Black
21088
HellermannTyton DCT90HIRK2 Heavy Duty Dual Loop Tie, 150lb, 13", Black 21088
HellermannTyton DCT90HIRK2 Heavy Duty Dual Loop Tie Category: Specialty Cable Ties Manufacturer: HellermannTyton Provides dual separation between bundles protecting them from abrasion Optional mounting hole for securing bundles High-impact, heat-stabilized nylon material Features the dual head centered on the strap Used in many cars, trucks and trailers where high tensile strength and flexibility is needed Nominal Width: .500" Stud size 1/4"
  • HellermannTyton DCT90HIRK2 Heavy Duty Dual Loop Tie
  • Category: Specialty Cable Ties
  • Manufacturer: HellermannTyton
  • Provides dual separation between bundles protecting them from abrasion
  • Optional mounting hole for securing bundles
  • High-impact, heat-stabilized nylon material
  • Features the dual head centered on the strap
  • Used in many cars, trucks and trailers where high tensile strength and flexibility is needed
  • Nominal Width: .500"
  • Stud size 1/4"
Supplier's Site Datasheet
Cable Ties and Zip Ties - 1436-1305-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1305-ND
Cable Ties and Zip Ties 1436-1305-ND
"Double Head Releasable Black 1.30"" (33.02mm) per Tie 0.500"" (12.70mm) 150 lbs (68.04 kg)"

"Double Head Releasable Black 1.30"" (33.02mm) per Tie 0.500"" (12.70mm) 150 lbs (68.04 kg)"

Buy Now Datasheet
Cable Tie, 331Mm, Pa6.6, 150Lb, Black; Cable Tie Material Hellermanntyton - 75Y0649 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 331Mm, Pa6.6, 150Lb, Black; Cable Tie Material Hellermanntyton
75Y0649
Cable Tie, 331Mm, Pa6.6, 150Lb, Black; Cable Tie Material Hellermanntyton 75Y0649
CABLE TIE, 331MM, PA6.6, 150LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:331mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Dual Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, 331MM, PA6.6, 150LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:331mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Dual Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK - 70162984 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK
70162984
CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK 70162984
CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK

CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Clamps
Product Number 21088 1436-1305-ND 75Y0649 70162984
Product Name HellermannTyton DCT90HIRK2 Heavy Duty Dual Loop Tie, 150lb, 13", Black Cable Ties and Zip Ties Cable Tie, 331Mm, Pa6.6, 150Lb, Black; Cable Tie Material Hellermanntyton CABLE TIE, DUAL CLAMP, 150 LBS MIN TENSILE STRENGTH, BLACK
Length 13 inch (330 mm) 13.03 inch (331 mm) 13.03 inch (331 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Powerpole ® 180 Mounting Clamp 3 pole - 1465G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details