HellermannTyton HellermannTyton CTT60R0HSC2 8" Cable Tie, Zip Tie Clamp, Black, 100/Bag CTT60R0HSC2

Description
HellermannTyton CTT60R0HSC2 8" Cable Tie Clamp Category: Specialty Cable Ties Manufacturer: HellermannTyton Clamp tie Uniquely designed head allows for complete circular mount of 360° Clamps tightly on hoses and other circular parts Soft rubber hose -40°F (-40°C) to 185°F (85°C) Approx. width: .19" Package of 100 cable ties
Request a Quote Datasheet
Description
HellermannTyton CTT60R0HSC2 8" Cable Tie Clamp Category: Specialty Cable Ties Manufacturer: HellermannTyton Clamp tie Uniquely designed head allows for complete circular mount of 360° Clamps tightly on hoses and other circular parts Soft rubber hose -40°F (-40°C) to 185°F (85°C) Approx. width: .19" Package of 100 cable ties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton CTT60R0HSC2 8
Chanhassen, MN, United States
HellermannTyton CTT60R0HSC2 8" Cable Tie, Zip Tie Clamp, Black, 100/Bag
21268
HellermannTyton CTT60R0HSC2 8" Cable Tie, Zip Tie Clamp, Black, 100/Bag 21268
HellermannTyton CTT60R0HSC2 8" Cable Tie Clamp Category: Specialty Cable Ties Manufacturer: HellermannTyton Clamp tie Uniquely designed head allows for complete circular mount of 360° Clamps tightly on hoses and other circular parts Soft rubber hose -40°F (-40°C) to 185°F (85°C) Approx. width: .19" Package of 100 cable ties
  • HellermannTyton CTT60R0HSC2 8" Cable Tie Clamp
  • Category: Specialty Cable Ties
  • Manufacturer: HellermannTyton
  • Clamp tie
  • Uniquely designed head allows for complete circular mount of 360°
  • Clamps tightly on hoses and other circular parts
  • Soft rubber hose
  • -40°F (-40°C) to 185°F (85°C)
  • Approx. width: .19"
  • Package of 100 cable ties
Supplier's Site Datasheet
Cable Ties and Zip Ties - 1436-1612-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1612-ND
Cable Ties and Zip Ties 1436-1612-ND
"Contour Head Tie Black 1.77"" (45.00mm) 0.185"" (4.70mm) 60 lbs (27.22 kg)"

"Contour Head Tie Black 1.77"" (45.00mm) 0.185"" (4.70mm) 60 lbs (27.22 kg)"

Buy Now Datasheet
Cable Tie, 205Mm, Pa6.6 Hs, 60Lb, Black; Cable Tie Material Hellermanntyton - 75Y0518 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 205Mm, Pa6.6 Hs, 60Lb, Black; Cable Tie Material Hellermanntyton
75Y0518
Cable Tie, 205Mm, Pa6.6 Hs, 60Lb, Black; Cable Tie Material Hellermanntyton 75Y0518
CABLE TIE, 205MM, PA6.6 HS, 60LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:205mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 205MM, PA6.6 HS, 60LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:205mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 21268 1436-1612-ND 75Y0518
Product Name HellermannTyton CTT60R0HSC2 8" Cable Tie, Zip Tie Clamp, Black, 100/Bag Cable Ties and Zip Ties Cable Tie, 205Mm, Pa6.6 Hs, 60Lb, Black; Cable Tie Material Hellermanntyton
Length 8 inch (203 mm) 8.07 inch (205 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details